EN
  • EN
  • DE

AO6422L

Part No AO6422L
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144836-AO6422L
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO6422L CAD Model

Description

The AO6422L is a P-Channel MOSFET designed for load switch applications. Manufactured by Alpha & Omega Semiconductor, it is known for its low on-resistance and efficient switching capabilities. It is commonly used in portable devices, power management systems, and other applications requiring efficient power control.

Applications

  • Load Switching: Efficiently controls power delivery to various loads in electronic devices.
  • Power Management: Optimizes power usage in portable devices such as laptops and smartphones.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits.
  • DC-DC Conversion: Implemented in DC-DC converters for voltage regulation.
  • Solid-State Relays: Provides switching functionality in solid-state relay circuits.

Features

  • Low On-Resistance (RDS(on)): Reduces power loss and heat generation during operation.
  • Fast Switching Speed: Enables rapid switching, minimizing switching losses.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals.
  • Low Gate Charge (Qg): Reduces the required drive power, enhancing efficiency.
  • Pb-Free and RoHS Compliant: Environmentally friendly, adhering to regulatory standards.
  • Compact Package: Typically available in a small outline package (SOP) for space-saving designs.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency.
  • Reduced Heat Dissipation: Lower RDS(on) reduces heat generation, enhancing reliability.
  • Simplified Design: Logic-level gate drive simplifies interfacing with digital circuits.
  • Compact Footprint: Small package size enables high-density designs.
  • Environmentally Compliant: Meets RoHS standards, reducing environmental impact.

Additional Details

The AO6422L typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that varies based on operating conditions and package. Its gate-source voltage (VGS) is generally rated at ±20V. Consulting the datasheet is essential for precise specifications and application guidelines. Proper thermal management is critical to maintain optimal performance and longevity, especially at higher current levels. The device's fast switching speed and low gate charge make it suitable for high-frequency switching applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess