EN
  • EN
  • DE

AP1701GWL-7

Part No AP1701GWL-7
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 3-PIN MICROPROCESSOR RESET CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1145435-AP1701GWL-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1701GWL-7 CAD Model

Description

AP1701GWL-7 Voltage Detector Overview

The AP1701GWL-7 from Diodes Incorporated is a highly precise voltage detector designed to maintain system reliability across various electronic applications. This component is essential for monitoring power supply conditions, ensuring that voltage levels remain within specified thresholds for the proper functioning of electronic equipment.

Key Features

  • High Precision: With its tight detection voltage tolerance, the AP1701GWL-7 provides accurate monitoring, making it suitable for critical applications where voltage levels must be precisely controlled.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications where energy efficiency is paramount.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various power requirements and enhancing its versatility across different platforms.
  • Adjustable Detection Threshold: The voltage detection threshold is externally adjustable, allowing for customization according to specific application needs.
  • Fast Response Time: The AP1701GWL-7 reacts quickly to changes in voltage levels, providing timely signals that can trigger protective measures in the event of voltage anomalies.

Applications

The AP1701GWL-7 is suitable for an extensive array of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Power management systems
  • Consumer electronics
  • Industrial equipment

Product Specifications

The AP1701GWL-7 is available in a small SOT-25 package, which is ideal for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions. The device's output type is an open-drain, which provides the flexibility to connect to different logic levels and interface with other components seamlessly.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1701GWL-7 is no exception. It is manufactured to meet high standards, ensuring long-term reliability for critical system monitoring. For designers and engineers looking for a dependable voltage detector, the AP1701GWL-7 is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess