EN
  • EN
  • DE

ADS1110A3IDBVT

Part No ADS1110A3IDBVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name ADS1110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-14464-2-NDR, ADS1110A3IDBVTG4, -296-14464-1-ND, 296-14464-1-NDR, -ADS1110A3IDBVTG4, -ADS1110A3IDBVTG4-NDR, -ADS1110A3IDBVT-NDR, 296-14464-6, 296-14464-1, 296-14464-2, ADS1110A3IDBVTG4-ND, -296-14464-1
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860397-ADS1110A3IDBVT
Ultra Librarian 3D Model Ultra Librarian ADS1110A3IDBVT CAD Model

Description

Texas Instruments ADS1110A3IDBVT - Precision ADC

The ADS1110A3IDBVT is a high-precision, low-power, 16-bit analog-to-digital converter from Texas Instruments, designed with the modern engineer's needs in mind. This compact, single-channel ADC is an ideal solution for applications requiring high-resolution measurements, such as temperature sensing, pressure sensing, and other precision measurement systems.

Key Features

  • Resolution: The ADS1110A3IDBVT boasts a 16-bit delta-sigma A/D converter, ensuring accurate and noise-immune readings for your critical measurements.
  • Integrated Oscillator: An onboard oscillator eliminates the need for external components, simplifying design and reducing system footprint.
  • Programmable Gain Amplifier: With a selectable gain of 1, 2, 4, or 8, this device can adapt to various input signal ranges, providing flexibility across different use cases.
  • Low Power Consumption: This ADC operates on a low supply current, making it suitable for power-sensitive applications, including portable and battery-operated devices.
  • Interface: The I2C-compatible serial interface ensures easy integration with most microcontrollers and processors, facilitating simple data communication.
  • Small Package: Housed in a compact SOT-23-6 package, the ADS1110A3IDBVT is ideal for space-constrained applications.
  • Operating Range: It functions across a broad temperature range, making it versatile for various environmental conditions.

Applications

Due to its precision and flexibility, the ADS1110A3IDBVT is well-suited for a wide array of applications, including:

  • Industrial control systems
  • Portable instrumentation
  • Battery monitoring systems
  • Temperature measurement devices
  • Pressure sensors

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS1110A3IDBVT is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring long-term performance and stability.

With its combination of precision, low power, and ease of use, the ADS1110A3IDBVT from Texas Instruments stands out as an excellent choice for designers looking to enhance their systems with accurate analog-to-digital conversion capabilities.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5289 $55.2890
23+ $4.5365 $104.3395
35+ $4.3948 $153.8180
48+ $4.2530 $204.1440
61+ $4.1112 $250.7832
82+ $3.6859 $302.2438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess