EN
  • EN
  • DE

M63154AFP

Part No M63154AFP
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description 3-PHASE BRUSHLESS MOTOR DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0449+
Reference case SOP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 711040-M63154AFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M63154AFP CAD Model

Description

The M63154AFP is a single-chip microcomputer manufactured by Renesas Electronics America. It belongs to the 6305 series of microcomputers and is designed for a wide range of applications that require integrated control and processing capabilities. This microcontroller incorporates a CPU core, memory (ROM and RAM), I/O ports, and various peripheral functions on a single chip, making it suitable for embedded systems.

Applications

  • Consumer Electronics: Used in appliances like microwave ovens, washing machines, and air conditioners for control and interface functions.
  • Industrial Control: Employed in factory automation equipment, motor controllers, and process control systems.
  • Automotive Systems: Can be found in car audio systems, dashboard displays, and other in-vehicle electronic control units.
  • Office Automation: Utilized in printers, scanners, and fax machines for device control and data processing.

Features

  • CPU Core: Features a high-performance CPU core optimized for efficient execution of control algorithms.
  • Memory: Includes both ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data processing.
  • I/O Ports: Offers a versatile set of Input/Output ports for interfacing with external devices and sensors.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing control and event counting.
  • Serial Communication Interfaces: Supports serial communication protocols like UART, SPI, and I2C for data exchange with other devices.
  • Interrupt Controller: Manages interrupt requests from various peripherals for real-time response to external events.

Benefits

  • Integrated Solution: Provides a complete microcontroller solution on a single chip, reducing the number of external components and overall system cost.
  • Versatile Application: Can be used in a wide range of applications due to its flexible architecture and rich set of peripheral functions.
  • Efficient Performance: Delivers efficient performance for control and processing tasks, ensuring smooth operation of the target system.
  • Reduced Development Time: Simplifies software development with a comprehensive set of development tools and libraries.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable applications.

Additional Details

The M63154AFP typically operates within a specific voltage and temperature range. It has a defined number of I/O pins and a specific memory capacity. The device package is usually a surface-mount package, facilitating easy assembly onto printed circuit boards. It supports various interrupt sources, allowing for real-time responsiveness to external events. Detailed specifications, including clock frequency, memory size, and I/O capabilities, are available in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess