EN
  • EN
  • DE

ADS1018IRUGR

Part No ADS1018IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 3.3k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-XFQFN
Supplier Device Package 10-X2QFN (2x1.5)
Mounting Surface Mount
Base Product Number ADS1018
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS1018IRUGR-ND,296-39848-2,-296-39848-1-ND,296-39848-1,296-39848-6
Standard Package 3,000
Win Source Part Number 1318329-ADS1018IRUGR
Ultra Librarian 3D Model Ultra Librarian ADS1018IRUGR CAD Model

Description

Texas Instruments ADS1018IRUGR Precision ADC

The Texas Instruments ADS1018IRUGR is a high-performance, precision analog-to-digital converter (ADC) that offers a multitude of features designed for a range of applications including portable devices, temperature sensors, battery-powered systems, and data acquisition systems. This ADC is part of the ADS101x family and is known for its small size, low power consumption, and high precision measurements.

Key Features:

  • Resolution: The ADS1018IRUGR boasts a 12-bit resolution which provides fine detail in the analog signal conversion, ensuring accuracy and clarity in the digital representation of the input signal.
  • Sampling Rate: With a data rate that can reach up to 3300 samples per second (SPS), this ADC is capable of handling high-speed signal processing, making it suitable for dynamic systems that require rapid data collection.
  • Programmable Gain Amplifier (PGA): The built-in PGA offers gains ranging from 2/3 to 16, allowing users to amplify low-level signals and improve measurement precision.
  • Input Multiplexer (MUX): The integrated MUX provides four single-ended or two differential inputs, giving the flexibility to connect multiple sensors to a single ADC.
  • Internal Oscillator: The ADS1018IRUGR includes an internal oscillator which eliminates the need for external clock sources, simplifying the design and reducing system complexity.
  • Temperature Sensor: An onboard temperature sensor delivers additional functionality, enabling temperature monitoring and compensation without the need for external components.
  • Interface: Communication with microcontrollers is made easy through the SPI-compatible serial interface, which supports several modes for versatile connectivity.
  • Power Supply: Operating on a supply voltage from 2.0V to 5.5V, this ADC is optimized for low-voltage and battery-powered applications.
  • Package: The device comes in a compact VQFN-10 package, which is ideal for space-constrained applications.

Applications:

The ADS1018IRUGR is well-suited for a variety of applications that require precise and fast analog-to-digital conversion. It can be used in:

  • Portable instrumentation
  • Battery monitoring
  • Temperature measurement systems
  • Data acquisition systems
  • Factory automation and process controls

With its combination of accuracy, speed, and low power consumption, the ADS1018IRUGR from Texas Instruments is an excellent choice for designers looking to enhance their system's performance with a reliable and versatile ADC solution.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0056 $51.0952
41+ $2.4661 $101.1101
63+ $2.3891 $150.5133
87+ $2.3120 $201.1440
112+ $2.2349 $250.3088
150+ $2.0038 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess