EN
  • EN
  • DE

ADC603JH-2

Part No ADC603JH-2
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description AD603JH-2 - 12 BIT 10MHZ SAMPLIN / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1029834-ADC603JH-2
Ultra Librarian 3D Model Ultra Librarian ADC603JH-2 CAD Model

Description

The ADC603JH-2 is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance product is specifically engineered to cater to the demanding needs of advanced digital signal processing applications.

Key Features

  • Precision Conversion: With its high-resolution capabilities, the ADC603JH-2 ensures accurate and precise conversion of analog signals to digital form, enabling enhanced processing and analysis of data.
  • High-Speed Operation: The device boasts a rapid sampling rate, making it ideal for applications requiring fast data acquisition and real-time processing.
  • Low Power Consumption: Despite its high performance, the ADC603JH-2 is designed to be energy-efficient, minimizing power usage and heat generation, which is crucial for battery-powered and thermally sensitive applications.
  • Durable Design: Encased in a robust package, the ADC603JH-2 is built to withstand harsh industrial environments and provide reliable performance over a wide temperature range.
  • Integration Friendly: The product features a user-friendly interface that simplifies integration with microcontrollers and digital signal processors, thus reducing development time and accelerating time-to-market for end products.

Applications

The versatility of the ADC603JH-2 allows it to be utilized across a diverse range of applications, including:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Telecommunications Infrastructure
  • Test and Measurement Instruments
  • High-Performance Data Acquisition Systems

Technical Specifications

The ADC603JH-2 is equipped with technical specifications that ensure its suitability for high-end applications:

  • Resolution: High-resolution ADC for precise measurements
  • Sampling Rate: Fast sampling to capture rapid signal changes
  • Power Efficiency: Optimized for low power consumption
  • Package: Durable and reliable packaging for industrial use
  • Interface: Compatible with various digital systems for easy integration

For a detailed datasheet, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

Others
Need more? Email Us
Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
NXP / Nexperia
Lowest to $16.8087
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
NXP / Nexperia
Lowest to $10.9484

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess