EN
  • EN
  • DE

ADC3662IRSBT

Part No ADC3662IRSBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description DUAL-CHANNEL, 16-BIT, 25-MSPS, L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168724-ADC3662IRSBT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series ADC366x
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Operating Temperature -40°C ~ 105°C
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Mounting Type Surface Mount
Architecture SAR
Ultra Librarian 3D Model Ultra Librarian ADC3662IRSBT CAD Model

Description

The ADC3662IRSBT is a high-performance, dual-channel analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional precision and speed for a wide range of applications. With its advanced features and robust design, this ADC is an ideal choice for engineers looking to improve signal acquisition in complex systems.

Key Features

  • Resolution: The ADC3662IRSBT boasts a 16-bit resolution, providing high-precision digital outputs that enable accurate representation of the input signal.
  • Sampling Rate: With a sampling rate of up to 125 MSPS (Mega Samples Per Second), this converter is capable of processing rapidly changing signals, making it suitable for high-speed data acquisition systems.
  • Dual-Channel: The inclusion of two ADC channels allows for simultaneous sampling of different signals, which can be critical in applications such as phased array radar systems and multi-channel data acquisition.
  • Interface: The device features a flexible serial LVDS (Low-Voltage Differential Signaling) interface, which ensures high-speed data transfer with reduced noise and power consumption.
  • Integrated Features: This ADC includes an internal voltage reference and an oscillator to reduce external component requirements, simplifying design and saving board space.
  • Power Efficiency: Designed with power efficiency in mind, the ADC3662IRSBT operates with a low power consumption, making it suitable for portable and battery-powered devices.

Applications

The ADC3662IRSBT is versatile and can be used in various high-performance applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Wireless Communication Infrastructure
  • Radar and Satellite Communication Systems
  • Professional Audio Equipment

Product Specifications

Parameter Value
Resolution 16 bits
Sampling Rate Up to 125 MSPS
Number of Channels 2
Interface Type Serial LVDS
Input Range ±Vref differential
Supply Voltage 1.8V, 3.3V

With its advanced capabilities and reliable performance, the ADC3662IRSBT from Texas Instruments stands out as a superior choice for designers seeking to enhance the accuracy and efficiency of their signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess