EN
  • EN
  • DE

ADC32RF82IRMPR

Part No ADC32RF82IRMPR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT 72VQFN / 14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 14
Sampling Rate (Per Second) 2.5G
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Number of A/D Converters 2
Reference Type External
Voltage - Supply, Analog 1.1V ~ 2V
Voltage - Supply, Digital 1.1V ~ 1.2V
Features Interleavable, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN (10x10)
Mounting SMD (SMT)
Base Product Number ADC32RF82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Standard Package 1,500
Win Source Part Number 987902-ADC32RF82IRMPR
Ultra Librarian 3D Model Ultra Librarian ADC32RF82IRMPR CAD Model

Description

Introducing the ADC32RF82IRMPR from Texas Instruments

The ADC32RF82IRMPR is a state-of-the-art dual-channel, 14-bit analog-to-digital converter (ADC) that offers an exceptional blend of performance, flexibility, and bandwidth. Designed by Texas Instruments, a leader in semiconductor solutions, this product is tailored for demanding applications that require high-speed data acquisition and processing, such as wireless communication infrastructure, test and measurement systems, and radar systems.

Key Features and Benefits

  • High-Speed Performance: With sampling rates of up to 3 GSPS (giga-samples per second), the ADC32RF82IRMPR ensures that high-frequency signals are captured with precision, making it ideal for wide-bandwidth applications.
  • Dual-Channel Design: The integration of two ADCs in a single package allows for simultaneous sampling of two independent input channels, which simplifies system design and reduces overall system cost and complexity.
  • Advanced Digital Down-Converter (DDC): Each channel incorporates a digital down-converter with programmable NCOs (numerically-controlled oscillators), decimation filters, and complex mixer, facilitating the processing of RF signals.
  • Flexible Input Interface: The device supports various input configurations, including LVDS (Low-Voltage Differential Signaling) and JESD204B, providing designers with multiple options for system integration.
  • Integrated Noise Reduction: The ADC32RF82IRMPR features a built-in noise reduction mechanism that enhances signal-to-noise ratio (SNR), which is critical for high-precision applications.
  • Power Efficiency: Despite its high-performance capabilities, the ADC32RF82IRMPR is designed to operate with low power consumption, making it suitable for energy-sensitive applications.
  • Robust Support and Tooling: Texas Instruments provides comprehensive support and development tools, including evaluation modules and reference designs, to accelerate product development and time-to-market.

The ADC32RF82IRMPR is housed in a compact 10 mm x 10 mm, 144-VQFN (RMP) package, ensuring a minimal footprint on system designs. Its robust design and high integration level make it an excellent choice for engineers looking to develop advanced electronic systems with stringent performance requirements.

Overall, the ADC32RF82IRMPR is a testament to Texas Instruments' commitment to providing innovative and reliable solutions that push the boundaries of what's possible in electronic design. Whether for advanced communication systems or precise measurement equipment, this ADC is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $286.5672 $286.5672
2+ $275.3732 $550.7464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess