EN
  • EN
  • DE

ADC32RF83IRMPR

Part No ADC32RF83IRMPR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT 72VQFN / 14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 14
Sampling Rate (Per Second) 3G
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of A/D Converters 2
Reference Type External
Voltage - Supply, Analog 1.1V ~ 2V
Voltage - Supply, Digital 1.1V ~ 1.2V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN (10x10)
Mounting SMD (SMT)
Base Product Number ADC32RF83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Standard Package 1,500
Win Source Part Number 1013703-ADC32RF83IRMPR
Ultra Librarian 3D Model Ultra Librarian ADC32RF83IRMPR CAD Model

Description

Introducing the ADC32RF83IRMPR from Texas Instruments

The ADC32RF83IRMPR is a state-of-the-art, dual-channel, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments to meet the demanding needs of modern radio frequency (RF) applications. This high-performance ADC is capable of sampling rates up to 3 GSPS, making it an ideal choice for a wide range of applications, including wireless communication systems, test and measurement equipment, and radar and satellite communications.

Key Features

  • High-Speed Performance: With a maximum sampling rate of 3 GSPS, the ADC32RF83IRMPR provides the speed required for high-bandwidth signals, ensuring accurate and reliable conversion of analog inputs into digital data.
  • Dual-Channel Operation: The dual-channel design allows for simultaneous sampling of two separate input signals, offering flexibility and efficiency in complex signal processing tasks.
  • Wide Input Bandwidth: The device features a wide input bandwidth that supports RF sampling with input frequencies well into the GHz range, making it suitable for direct RF sampling in communications systems.
  • Excellent Dynamic Performance: The ADC32RF83IRMPR delivers exceptional spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), ensuring high-fidelity signal conversion and enabling the capture of weak signals in noisy environments.
  • Integrated Digital Down Converter (DDC): The inclusion of an integrated DDC reduces the complexity of the digital signal processing chain by performing decimation and filtering, thereby lowering the data rate for subsequent processing stages.
  • Programmable Gain: The ADC offers programmable gain options to optimize the input signal level, enhancing the dynamic range for different signal conditions.

Applications

The ADC32RF83IRMPR is designed to address the needs of various high-speed data acquisition systems. Its robust feature set makes it suitable for:

  • Wireless infrastructure (e.g., 5G, LTE)
  • Microwave backhaul
  • Phased array radar systems
  • Test and measurement equipment
  • Software-defined radio (SDR)
  • Satellite communication systems

With its combination of high-speed operation, dual-channel architecture, and integrated digital processing capabilities, the ADC32RF83IRMPR from Texas Instruments represents a powerful solution for designers looking to enhance the performance of their RF systems. Its advanced features ensure that it can tackle the most challenging signal conversion requirements with ease.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess