EN
  • EN
  • DE

ADC14DC080CISQE/NOPB

Part No ADC14DC080CISQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 2CH 80MSPS 60LLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PowerWise
Packaging Reel package
Resolution 14
Sampling Rate 80M
Data Interface Parallel
Number of Converters 2
Operating Temperature Range -40°C ~ 85°C
Package 60-WFQFN Exposed Pad
Manufacturer Package 60-WQFN (9x9)
Win Source Part Number 767756-ADC14DC080CISQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC14DC080
Introduction Date September 01, 2007
ECCN 3A991.c.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC14DC080CISQE/NOPB CAD Model

Description

The ADC14DC080CISQE/NOPB is a high-performance, dual-channel, 14-bit Analog-to-Digital Converter (ADC) developed by Texas Instruments, designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is an ideal choice for demanding data acquisition systems, including wireless communication, radar and satellite systems, and medical imaging equipment.

Key Features:

  • High Resolution: With its 14-bit resolution, the ADC14DC080CISQE/NOPB offers precise digital representation of analog signals, ensuring detailed and accurate data conversion.
  • Dual-Channel Operation: The device features two independent ADC channels, which can be operated simultaneously, doubling the data throughput and making it suitable for systems requiring multi-channel data acquisition.
  • High Sampling Rate: The ADC supports a maximum sampling rate of 80 MSPS (Mega Samples Per Second), enabling the capture of high-frequency signals without loss of fidelity.
  • Low Power Consumption: Despite its high-speed operation, the ADC14DC080CISQE/NOPB is designed for low power consumption, making it an efficient choice for power-sensitive applications.
  • Flexible Interface: It offers a user-friendly interface with a parallel LVDS (Low-Voltage Differential Signaling) output, providing high-speed data transfer with reduced noise.
  • Integrated Features: The device includes an internal voltage reference and an on-chip track-and-hold circuit, simplifying system design and reducing external component requirements.

Applications:

  • Wireless Communication Systems
  • Radar and Satellite Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems

The ADC14DC080CISQE/NOPB is provided in a compact, surface-mount package, and is characterized for operation over an extended temperature range, making it versatile for use in both commercial and industrial environments. With its combination of high-speed, dual-channel operation, and low power consumption, this ADC from Texas Instruments represents a robust solution for advanced digital data conversion requirements.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.7521 $64.7521
2+ $53.1300 $106.2600
3+ $51.4697 $154.4091
5+ $49.8094 $249.0470
6+ $48.1490 $288.8940
7+ $43.1681 $302.1767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess