EN
  • EN
  • DE

ADC12V170CISQ/NOPB

Part No ADC12V170CISQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 170MSPS LVDS 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 170M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-WQFN (7x7)
Win Source Part Number 1014097-ADC12V170CISQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC12V170CISQ/NOPB CAD Model

Description

Product Overview: ADC12V170CISQ/NOPB

The ADC12V170CISQ/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments. This cutting-edge component is designed for applications that require high-speed data acquisition, such as medical imaging, test and measurement equipment, and wireless communication systems. With its impressive sampling rate and resolution, the ADC12V170CISQ/NOPB is an ideal choice for engineers and designers looking to push the boundaries of precision and speed in their projects.

Key Features and Benefits

  • High-Speed Performance: The ADC12V170CISQ/NOPB can sample at rates up to 170 mega-samples per second (MSPS), enabling it to capture high-frequency signals with great fidelity.
  • Excellent Resolution: With a 12-bit resolution, this ADC provides detailed digital outputs, ensuring that subtle variations in the input signal are accurately represented.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains a low power profile, making it suitable for power-sensitive applications.
  • Differential Inputs: The differential input structure provides improved noise immunity and is beneficial in environments with high levels of interference.
  • Internal Sample-and-Hold: The ADC features an internal sample-and-hold circuit, which simplifies the design and reduces external component requirements.
  • Flexible Interface: With a parallel LVDS (Low-Voltage Differential Signaling) output interface, the ADC12V170CISQ/NOPB can be easily integrated into a variety of digital systems.

Applications

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Wireless Communication Infrastructure
  • High-Speed Data Acquisition Systems

The ADC12V170CISQ/NOPB from Texas Instruments is supplied in a compact 48-WQFN (Quad Flat No-Lead) package, making it suitable for space-constrained applications. Additionally, it is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance across a wide range of operating conditions. As a testament to its quality and reliability, the device also carries the NOPB (No Lead) designation, indicating it is compliant with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for electronic designs.

With its combination of speed, precision, and low power consumption, the ADC12V170CISQ/NOPB is an excellent choice for advanced digital processing applications that demand the best in analog-to-digital conversion technology.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess