EN
  • EN
  • DE

TA0921A

Part No TA0921A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 1370 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263651-TA0921A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA0921A CAD Model

Description

The TA0921A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. These filters are designed for use in radio frequency (RF) applications, providing precise filtering of signals. They are commonly used in wireless communication devices to isolate desired signals from unwanted noise and interference.

Applications:

  • Mobile Phones: Used for filtering in RF front-end modules to improve signal quality.
  • Wireless Communication Devices: Employed in Wi-Fi modules, Bluetooth devices, and other wireless applications.
  • Remote Controls: Filtering to allow clean RF communication.
  • Television and Radio Receivers: Selection of correct frequency ranges.
  • GPS Devices: Filtering to improve accuracy and efficiency.

Features:

  • Precise Filtering: Provides sharp frequency selectivity to isolate desired signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Effectively suppresses unwanted signals and noise.
  • Small Size: Compact package size for high-density mounting.
  • Surface Mount Technology: Facilitates automated assembly and compact designs.

Benefits:

  • Improved Signal Quality: Precise filtering enhances signal-to-noise ratio and reduces interference.
  • Enhanced Wireless Performance: Low insertion loss minimizes signal attenuation, improving overall wireless communication performance.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Operation: SAW technology provides stable and reliable performance.
  • Simplified Design: Easy to integrate into various RF circuit designs.

Technical Specifications:

The TA0921A SAW filter operates at a specific center frequency and offers a defined bandwidth. The insertion loss is typically low, and the attenuation of unwanted signals is high. The filter is designed for surface mount assembly and comes in a compact package. The operating temperature range is wide, allowing it to be used in various environments. The exact specifications (center frequency, bandwidth, insertion loss, attenuation) will vary, and should be verified via the official datasheet.

In summary, the TAI-SAW TECHNOLOGY CO., LTD. TA0921A SAW filter is a reliable and high-performance component ideal for RF applications, offering precise filtering, low insertion loss, and excellent attenuation in a compact package.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7205 $51.6150
75+ $1.4117 $105.8775
110+ $1.3676 $150.4360
155+ $1.3235 $205.1425
200+ $1.2794 $255.8800
265+ $1.1470 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,936 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess