EN
  • EN
  • DE

ADC12SJ1600AAVQ1

Part No ADC12SJ1600AAVQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT FLSH/PIPE 144FCBGA / 12 Bit Analog to Digital Converter 1 Input 4 Flash, Pipelined, SAR 144-FCBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tray
Number of Bits 12
Sampling Rate (Per Second) 1.6G
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 4
Architecture Flash, Pipelined, SAR
Reference Type External, Internal
Voltage - Supply, Analog 1.05V ~ 1.15V, 1.8V ~ 2V
Voltage - Supply, Digital 1.05V ~ 1.15V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 144-FBGA, FCBGA
Supplier Device Package 144-FCBGA (10x10)
Mounting Type Surface Mount
Base Product Number ADC12SJ1600
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Win Source Part Number 1338707-ADC12SJ1600AAVQ1
Ultra Librarian 3D Model Ultra Librarian ADC12SJ1600AAVQ1 CAD Model

Description

The ADC12SJ1600AAVQ1 from Texas Instruments is a state-of-the-art, high-performance, 12-bit analog-to-digital converter (ADC) designed specifically for the rigorous demands of automotive and industrial applications. This robust ADC features a sample rate of up to 1600 MSPS, providing precise digital representation of analog signals for a wide range of uses.

Key Features:

  • High Sampling Rate: With a sampling rate of 1600 Mega Samples Per Second (MSPS), the ADC12SJ1600AAVQ1 captures high-frequency signals with excellent fidelity, making it ideal for advanced driver-assistance systems (ADAS), radar, LiDAR, and electronic warfare.
  • Resolution: The 12-bit resolution ensures detailed and accurate digital outputs, which is crucial for applications that require precise measurements and high levels of detail in signal processing.
  • Automotive Qualified: This device is AEC-Q100 qualified, ensuring reliable performance under the extreme conditions typically found in automotive environments, including temperature extremes and vibrations.
  • JESD204B Interface: The ADC12SJ1600AAVQ1 uses the JESD204B high-speed serial interface, which simplifies PCB design and reduces the number of data I/O pins required, thereby minimizing the overall system footprint and complexity.
  • Input Buffer: An integrated analog input buffer reduces the design complexity and the number of external components required, which can help to speed up the design process and reduce time-to-market.
  • Power Efficiency: Despite its high performance, the ADC12SJ1600AAVQ1 is designed for power efficiency, which is critical for automotive and portable industrial equipment where power consumption is a concern.

Applications:

The versatility of the ADC12SJ1600AAVQ1 allows it to be used across various applications where accurate and rapid signal conversion is necessary. These include but are not limited to:

  • Automotive radar and LiDAR systems
  • Advanced driver-assistance systems (ADAS)
  • Electronic warfare and defense systems
  • High-speed data acquisition systems
  • Test and measurement equipment

In conclusion, the ADC12SJ1600AAVQ1 from Texas Instruments is a cutting-edge ADC offering high-speed, high-resolution data conversion capabilities, making it a top choice for designers in the automotive and industrial sectors seeking reliability and performance.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess