EN
  • EN
  • DE

ADC12L038CIWM/NOPB

Part No ADC12L038CIWM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-SOIC
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name ADC12L
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *ADC12L038CIWM, *ADC12L038CIWM/NOPB, ADC12L038CIWM, ADC12L038CIWM-ND, ADC12L038CIWM-NDR
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910226-ADC12L038CIWM/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC12L038CIWM/NOPB CAD Model

Description

Product Overview: ADC12L038CIWM/NOPB

The ADC12L038CIWM/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) produced by Texas Instruments. This precision ADC is designed to operate with a single 3.3V power supply, making it an ideal solution for battery-powered and portable applications where power efficiency is critical. With its 38MSPS (mega-samples per second) sampling rate, the ADC12L038CIWM/NOPB is suitable for a wide range of high-speed signal processing tasks.

The device features an internal sample-and-hold circuit that ensures accurate sampling of input signals without the need for external components, thus reducing system complexity and cost. The ADC employs a differential input architecture, which enhances noise immunity and allows for a common-mode voltage range that includes ground, providing flexibility in signal interfacing.

The ADC12L038CIWM/NOPB offers excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low distortion, which makes it a perfect choice for applications such as medical imaging, communications, data acquisition systems, and video processing. The device's parallel output interface allows for straightforward integration with digital signal processors (DSPs) and microcontrollers, facilitating rapid data transfer and processing.

The product comes in a compact 24-SOIC (Small Outline Integrated Circuit) package, which is designed to minimize space on the printed circuit board. Furthermore, the ADC12L038CIWM/NOPB is part of Texas Instruments' "Green" product portfolio, which means it is lead-free and RoHS compliant, reflecting the company's commitment to environmental sustainability.

In summary, the ADC12L038CIWM/NOPB from Texas Instruments is a versatile, high-speed ADC that combines performance, power efficiency, and ease of use in a small package, making it an excellent choice for designers looking to add precise analog-to-digital conversion capabilities to their next project.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2881 $51.0167
17+ $5.9800 $101.6600
26+ $5.7932 $150.6232
36+ $5.6063 $201.8268
47+ $5.4194 $254.7118
62+ $4.8588 $301.2456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess