EN
  • EN
  • DE

ADC12D800RFIUT

Part No ADC12D800RFIUT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT FOLD INTERP 292BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 292-BBGA
Case / Package 292-BGA (27x27)
Family Name ADC12D800
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910215-ADC12D800RFIUT
Ultra Librarian 3D Model Ultra Librarian ADC12D800RFIUT CAD Model

Description

The ADC12D800RFIUT is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This state-of-the-art component is designed to cater to a wide range of applications, including test and measurement systems, wireless communications, radar, and signal intelligence.

Key Features:

  • High-Speed Performance: The ADC12D800RFIUT boasts an impressive sampling rate of up to 800 MSPS (Mega Samples Per Second), allowing it to accurately digitize high-frequency signals and preserve the integrity of the original analog input.
  • Resolution: With a resolution of 12 bits, it provides fine granularity in signal conversion, ensuring detailed and precise digital representation of the analog input signal.
  • Dual-Channel Operation: This ADC features a dual-channel design, enabling simultaneous sampling of two analog inputs, which is ideal for complex signal processing tasks that require multi-channel input.
  • Integrated Digital Down Converter (DDC): The inclusion of a DDC reduces system complexity by performing digital down-conversion within the ADC, making it an excellent choice for wireless communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC12D800RFIUT operates with reduced power consumption, making it suitable for portable and battery-powered devices.
  • Package Type: It is available in a compact QFN (Quad Flat No-Lead) package, which is designed for space-constrained applications.

Applications:

The ADC12D800RFIUT is versatile and can be employed in a variety of high-speed data acquisition systems. Its robust design and advanced features make it an ideal choice for:

  • Wireless Infrastructure (LTE, WCDMA, WiMAX)
  • Instrumentation and Test Equipment
  • Radar and Satellite Communication Systems
  • Software Defined Radio (SDR)
  • Medical Imaging Systems

For engineers and system designers looking for a reliable and high-performance ADC solution, the ADC12D800RFIUT from Texas Instruments represents a cutting-edge choice that blends speed, precision, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess