EN
  • EN
  • DE

ADC12C170CISQ/NOPB

Part No ADC12C170CISQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 170M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Mounting Type Surface Mount
Base Product Number ADC12C170
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Win Source Part Number 910210-ADC12C170CISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC12C170CISQ/NOPB CAD Model

Description

Product Overview: ADC12C170CISQ/NOPB

The ADC12C170CISQ/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of advanced digital signal processing (DSP) applications. This ADC features a maximum sampling rate of 170 Mega samples per second (MSPS), providing excellent dynamic performance for a wide range of applications, including wireless communication, test and measurement equipment, and medical imaging systems.

Key Features

  • Resolution: 12-bit resolution offers fine-grained digital output, ensuring precise representation of the analog input signal.
  • High Sampling Rate: With a maximum sampling rate of 170 MSPS, the ADC12C170CISQ/NOPB is capable of converting high-frequency signals with great fidelity, making it ideal for high-speed data acquisition systems.
  • Low Power Consumption: The device is engineered for power efficiency, which is critical for battery-powered or heat-sensitive applications.
  • Single 1.8V Supply: Operating on a single 1.8V supply simplifies the power supply design and reduces power-related design complexities.
  • Internal Sample-and-Hold: The integrated sample-and-hold circuitry ensures accurate sampling of input signals, reducing the need for external components.
  • Differential Inputs: Differential input capability provides improved noise immunity and is beneficial in environments with high common-mode interference.
  • Output Interface: The device features a flexible output interface that can be configured for either CMOS or LVDS, depending on the system requirements.
  • Package: The ADC12C170CISQ/NOPB is available in a compact 48-pin WQFN package, which is suitable for space-constrained applications.

Applications

The versatility and high performance of the ADC12C170CISQ/NOPB make it an excellent choice for a variety of advanced applications, including:

  • Wireless communication systems such as base stations and software-defined radios.
  • High-speed data acquisition systems for industrial and scientific research.
  • Medical imaging equipment like ultrasound and MRI.
  • Instrumentation and automated test equipment.
  • Aerospace and defense electronics requiring robust data conversion under demanding conditions.

The ADC12C170CISQ/NOPB from Texas Instruments represents a blend of high-speed performance, precision, and power efficiency, making it a top-tier choice for designers looking to improve their systems' analog-to-digital conversion capabilities.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess