EN
  • EN
  • DE

ADC122S625CIMM/NOPB

Part No ADC122S625CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 2 SAR 10-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name ADC122S625
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADC122S625CIMMDKR, ADC122S625CIMM/NOPBCT, ADC122S625CIMMNOPB, ADC122S625CIMMTR-ND, ADC122S625CIMM/NOPBDKR, ADC122S625CIMMDKR-ND, *ADC122S625CIMM/NOPB, ADC122S625CIMM/NOPBTR, ADC122S625CIMMCT-ND, ADC122S625CIMMTR, ADC122S625CIMMCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859934-ADC122S625CIMM/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC122S625CIMM/NOPB CAD Model

Description

Product Overview: ADC122S625CIMM/NOPB

The ADC122S625CIMM/NOPB is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC is ideal for a wide range of applications, including industrial control systems, medical equipment, and automotive electronics, offering a perfect blend of speed and resolution to meet the demands of both high-speed signal processing and high-resolution data acquisition.

Key Features

  • Resolution: The ADC122S625CIMM/NOPB provides a 12-bit resolution, ensuring accurate and precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 200 kSPS (kilo-samples per second), it is well-suited for capturing fast-changing signals without losing fidelity.
  • Dual Channel: It features two independent ADC channels, allowing simultaneous sampling of different signals, which is essential for multi-signal applications.
  • Low Power Consumption: Designed for power-sensitive applications, it has a low power consumption, making it suitable for battery-operated devices.
  • Interface: The device includes a serial interface that is compatible with several microcontroller interfaces, facilitating easy integration into digital systems.
  • No Pipeline Delay: The ADC operates without pipeline delays, providing real-time data conversion which is crucial for time-sensitive applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability and performance even under varying environmental conditions.

Quality and Reliability

The ADC122S625CIMM/NOPB is provided in a lead-free, small-outline package and is designated with the NOPB (No Lead (Pb)) suffix, highlighting Texas Instruments' commitment to environmental sustainability. It meets or exceeds the quality standards required for industrial-grade components, ensuring long-term reliability and consistent performance.

Applications

Due to its versatile features, the ADC122S625CIMM/NOPB is suitable for a variety of applications, such as:

  • Automotive systems like engine control units and battery management
  • Portable medical devices for patient monitoring
  • Data acquisition systems for industrial automation
  • Instrumentation and control systems
  • Consumer electronics

Overall, the ADC122S625CIMM/NOPB by Texas Instruments is a robust, efficient, and versatile ADC solution that delivers the performance needed for complex and demanding applications.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5404 $52.3232
17+ $6.1265 $104.1505
26+ $5.9195 $153.9070
37+ $5.5056 $203.7072
48+ $5.2986 $254.3328
59+ $5.0916 $300.4044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess