EN
  • EN
  • DE

ADC121C021CIMKX/NOPB

Part No ADC121C021CIMKX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR TSOT23-6 / 12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 12
Sampling Rate (Per Second) 188.9k
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Mounting SMD (SMT)
Base Product Number ADC121C021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADC121C021CIMKX/NOPB,ADC121C021CIMKX,ADC121C021CIMKX-ND,TEXTISADC121C021CIMKX/NOPB
Standard Package 3,000
Win Source Part Number 1032758-ADC121C021CIMKX/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC121C021CIMKX/NOPB CAD Model

Description

Product Overview: ADC121C021CIMKX/NOPB

The ADC121C021CIMKX/NOPB is a precision analog-to-digital converter (ADC) developed by Texas Instruments, designed to provide high accuracy and low power consumption in a compact package. It is ideal for a wide range of applications, including battery-operated devices, data acquisition systems, medical instruments, and industrial control systems.

Key Features

  • Resolution: The ADC121C021CIMKX/NOPB boasts a 12-bit resolution, ensuring fine detail in the analog signal conversion process for precise data capture.
  • Single-Channel: As a single-channel ADC, it offers a focused approach to signal conversion, suitable for applications that require dedicated attention to a specific signal source.
  • Low Power Consumption: It is designed for energy efficiency, making it an excellent choice for portable and battery-powered applications where power conservation is crucial.
  • I2C Interface: The device features an I2C-compatible serial interface, facilitating easy integration into existing digital systems and allowing for straightforward communication with microcontrollers.
  • Programmable Sample Rate: Users have the flexibility to program the sample rate according to their specific needs, optimizing performance for their particular application.
  • Automatic Power-Down: The ADC includes an automatic power-down feature that reduces power consumption when not actively converting, further extending battery life in portable devices.
  • Small Form Factor: The compact SOT-6 package makes it an excellent choice for space-constrained applications without compromising on performance.

Applications

The versatility of the ADC121C021CIMKX/NOPB allows it to be used across various sectors. Its precision and low power consumption make it particularly well-suited for:

  • Portable Devices
  • Data Loggers
  • Medical Monitoring Systems
  • Environmental Monitoring Instruments
  • Industrial Automation and Process Control

Conclusion

Overall, the ADC121C021CIMKX/NOPB from Texas Instruments is a reliable and efficient solution for converting analog signals to digital data with precision. Its low power consumption and flexible features make it an adaptable choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5208 $52.8120
35+ $2.8889 $101.1115
54+ $2.7986 $151.1244
74+ $2.7084 $200.4216
96+ $2.6181 $251.3376
128+ $2.3472 $300.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess