The ADC12138CIWMX/NOPB is a high-performance, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to offer precision data conversion from analog signals to digital form. This ADC features a fast sampling rate and is ideal for a wide range of applications, including industrial automation, medical equipment, and data acquisition systems.
Key Features
- Resolution: 12-bits, ensuring detailed and accurate digital representation of the analog input signal.
- Conversion Rate: Offers a high-speed conversion rate that is suitable for real-time data processing applications.
- Single Supply Operation: Operates from a single power supply, simplifying power management in embedded systems.
- Low Power Consumption: Designed for efficient power usage, making it ideal for battery-powered or energy-sensitive applications.
- No Missing Codes: Guarantees that all output codes will be produced for the corresponding analog inputs, ensuring reliable performance.
- Input Range: The input range is flexible, accommodating various signal amplitudes for versatile use cases.
- Interface: Features an easy-to-use digital interface that allows for straightforward integration with microcontrollers and digital systems.
Package and Quality
The ADC12138CIWMX/NOPB comes in a compact, surface-mount package that is suitable for space-constrained applications. Its lead-free construction and compliance with RoHS standards underscore Texas Instruments' commitment to environmental responsibility. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring reliability across a broad range of operating conditions.
Applications
This ADC is versatile and can be used in various applications where precision and speed are critical. Some of the common applications include:
- Industrial Control Systems
- Medical Instrumentation
- Data Acquisition Systems
- Portable Instrumentation
- Communication Systems
The ADC12138CIWMX/NOPB is a testament to Texas Instruments' engineering expertise, offering designers a robust, precise, and efficient solution for converting analog signals into digital data.