The IS62WV12816DBLL-45B2LI is a high-speed, low-power CMOS static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). SRAMs are memory devices that retain data as long as power is supplied, offering fast access times compared to other memory types.
Applications:
- Networking equipment (routers, switches)
- Industrial control systems
- Embedded systems
- Medical devices
- Test and measurement equipment
Features:
- Fast access time (4.5ns), enabling rapid data retrieval.
- Low power consumption, contributing to energy efficiency.
- Wide operating voltage range.
- Data retention even at low voltages.
- Available in various package options.
Benefits:
- Improved system performance due to fast memory access.
- Reduced power consumption in battery-powered devices.
- Increased system reliability.
- Simplified system design.
- Enhanced data integrity.
Additional Details:
The IS62WV12816DBLL-45B2LI has a memory capacity of 128K x 16 bits. It supports asynchronous operation and is available in a lead-free package. Key specifications include operating temperature range, supply voltage, and standby current. Consult the ISSI datasheet for detailed specifications, including timing diagrams and package dimensions. This SRAM is well-suited for applications requiring high-speed data storage and retrieval.