EN
  • EN
  • DE

ADC12034CIN/NOPB

Part No ADC12034CIN/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24DIP / 12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 114k
Number of Inputs 2, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-DIP
Mounting Through Hole
Base Product Number ADC120
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *ADC12034CIN,*ADC12034CIN/NOPB,ADC12034CIN,ADC12034CIN-ND,ADC12034CIN-NDR
Standard Package 15
Win Source Part Number 1318327-ADC12034CIN/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC12034CIN/NOPB CAD Model

Description

The ADC12034CIN/NOPB is a precision, high-performance analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of industrial, automotive, and consumer electronics. This cutting-edge ADC is part of TI's extensive portfolio of data converters that offer a blend of speed, accuracy, and low power consumption.

Key Features

  • Resolution: The ADC12034CIN/NOPB boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog inputs to digital outputs with minimal delay, making it ideal for real-time applications.
  • Input Range: The versatile input range ensures compatibility with a variety of sensors and input signals, enabling a broad spectrum of use cases.
  • Low Power Consumption: Designed for efficiency, the ADC12034CIN/NOPB minimizes power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Interface: The device includes an easy-to-use digital interface that simplifies the integration with microcontrollers and digital systems.
  • Package: Housed in a robust package, the ADC12034CIN/NOPB is designed for durability and long-term reliability in a range of environmental conditions.
  • Lead-Free: The NOPB (No Lead (Pb)) designation indicates that the product is manufactured without the use of lead, complying with environmental regulations and promoting sustainability.

Applications

The ADC12034CIN/NOPB is adept for deployment in a multitude of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Automotive electronics
  • Medical equipment
  • Portable devices

Conclusion

With its blend of precision, speed, and power efficiency, the ADC12034CIN/NOPB from Texas Instruments stands as a top-tier choice for designers seeking a reliable ADC solution. Its robust packaging and lead-free construction make it an environmentally friendly option that does not sacrifice performance or durability.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess