EN
  • EN
  • DE

ADC12010CIVY/NOPB

Part No ADC12010CIVY/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 10MSPS 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate 10M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 32-LQFP
Manufacturer Package 32-TQFP (7x7)
Win Source Part Number 767744-ADC12010CIVY/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC12010
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC12010CIVY/NOPB CAD Model

Description

Product Overview: ADC12010CIVY/NOPB

The ADC12010CIVY/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments. This precision ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, test and measurement equipment, and communication systems. With its advanced features and robust design, the ADC12010CIVY/NOPB is an ideal choice for engineers and designers looking for reliable data conversion solutions.

Key Features and Benefits

  • High Resolution: The device boasts a 12-bit resolution, providing fine detail in the analog-to-digital conversion process, which is crucial for applications requiring high levels of precision.
  • Fast Sampling Rate: With a sampling rate of up to 10 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signals without sacrificing accuracy, making it suitable for demanding applications.
  • Low Power Consumption: Designed for efficiency, the ADC12010CIVY/NOPB operates with low power consumption, making it ideal for portable and battery-operated devices where power availability is a concern.
  • Single 3V Power Supply: The device operates on a single 3V power supply, simplifying the power design and reducing the overall system complexity.
  • Flexible Interface: It features a flexible, parallel interface that allows for easy integration into a variety of digital systems, ensuring compatibility and ease of use.
  • Differential Inputs: Differential inputs provide improved noise immunity and are essential for applications where signal integrity is critical.
  • Industrial Temperature Range: The ADC12010CIVY/NOPB is designed to operate over an industrial temperature range, ensuring reliable performance under harsh environmental conditions.

Applications

The ADC12010CIVY/NOPB's versatility makes it suitable for a broad array of applications, including:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Communication Infrastructure
  • Test and Measurement Instruments
  • Portable Instrumentation

With its combination of speed, precision, and power efficiency, the ADC12010CIVY/NOPB from Texas Instruments stands out as a top-tier choice for professionals in need of a reliable ADC solution.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1905 $52.3810
5+ $21.4896 $107.4480
8+ $20.8181 $166.5448
10+ $20.1465 $201.4650
13+ $19.4750 $253.1750
18+ $17.4603 $314.2854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,819 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess