EN
  • EN
  • DE

ZXT10P12DE6

Part No ZXT10P12DE6
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 12V PNP SILICON LOW SATURATION SWITCHING TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283514-ZXT10P12DE6
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXT10P12DE6 CAD Model

Description

The ZXT10P12DE6 is a P-channel enhancement mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). It's designed for efficient power management in a variety of applications.

Applications:

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery management
  • Motor control

Features:

  • P-Channel enhancement mode MOSFET
  • Low on-resistance (RDS(on))
  • Low gate threshold voltage
  • Fast switching speed
  • Small surface mount package (SOT23-6)
  • Low gate charge

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses, leading to increased efficiency and reduced heat generation.
  • Ease of Use: Low gate threshold voltage allows for easy driving with low-voltage logic.
  • Fast Switching: Fast switching speed reduces switching losses in high-frequency applications.
  • Compact Design: Small SOT23-6 package allows for space-saving designs.
  • Extended Battery Life: Reduced power dissipation contributes to longer battery life in portable applications.

Additional Details:

Key specifications for the ZXT10P12DE6 include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation. The RDS(on) value is a critical parameter for determining the MOSFET's efficiency. The gate threshold voltage (VGS(th)) is the voltage required to turn the MOSFET on. The SOT23-6 package is a small surface-mount package that allows for high-density circuit designs.

For detailed electrical characteristics, timing diagrams, and application notes, consult the manufacturer's datasheet. The datasheet will provide comprehensive information on the device's performance and recommended operating conditions. Ensure proper thermal management to prevent overheating and ensure reliable operation. Using appropriate gate drive circuitry is also important for achieving optimal switching performance.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3021 $59.4378
43+ $2.7096 $116.5128
66+ $2.6253 $173.2698
91+ $2.5410 $231.2310
118+ $2.4555 $289.7490
158+ $2.2014 $347.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess