EN
  • EN
  • DE

ADC11DS105CISQE/NOPB

Part No ADC11DS105CISQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 11BIT 105MSPS DUAL 60WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 11
Sampling Rate 105M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 60-WQFN (9x9)
Win Source Part Number 1014061-ADC11DS105CISQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC11DS105CISQE/NOPB CAD Model

Description

Product Overview: ADC11DS105CISQE/NOPB

The ADC11DS105CISQE/NOPB is a high-performance, low-power, dual-channel Analog-to-Digital Converter (ADC) designed and manufactured by Texas Instruments. This ADC is part of the ADC11DS105 series, known for its exceptional speed and accuracy in converting analog signals into digital data. With a sampling rate of up to 105 Mega Samples Per Second (MSPS), this device is ideal for high-speed signal processing applications.

Key Features

  • High-Speed Performance: With a conversion rate of 105 MSPS, the ADC11DS105CISQE/NOPB is suitable for high-frequency signal applications, ensuring minimal latency in digital signal processing.
  • Dual-Channel Operation: The device features two independent ADC channels, allowing for simultaneous sampling of different analog inputs, which is particularly useful in applications such as I/Q demodulation and direct IF sampling.
  • Resolution: It offers an 11-bit resolution, providing a fine granularity of digital output, which is crucial for applications requiring high precision and accuracy.
  • Low Power Consumption: The ADC is designed for power efficiency, which makes it an excellent choice for battery-powered or heat-sensitive applications where power dissipation is a concern.
  • Flexible Input Range: The device supports a differential input range, which enhances noise immunity and is adaptable to a variety of signal sources.
  • Output Format: Digital output data is presented in a user-friendly LVDS (Low Voltage Differential Signaling) format, which reduces digital noise and is compatible with a wide range of digital signal processors and FPGAs.

Applications

The ADC11DS105CISQE/NOPB is versatile and can be used in a variety of applications, including:

  • Wireless Communication Systems
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Digital Oscilloscopes

Quality and Reliability

As with all Texas Instruments products, the ADC11DS105CISQE/NOPB is built with quality in mind. It comes in a surface-mount, QFN (Quad Flat No-Lead) package, which is RoHS compliant and designed for automated assembly processes. Texas Instruments ensures that this ADC meets stringent industry standards for reliability and performance.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5289 $52.5867
7+ $14.3827 $100.6789
11+ $13.9333 $153.2663
15+ $13.4838 $202.2570
20+ $13.0344 $260.6880
26+ $11.6860 $303.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,004 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess