ON Semiconductor LC35W256EM-10WHS-TLM Product Overview
The ON Semiconductor LC35W256EM-10WHS-TLM is a high-performance, low-power CMOS static random-access memory (SRAM) device that offers a robust storage solution for a variety of demanding applications. Designed with precision and efficiency in mind, this SRAM module provides a reliable means to store data in systems where fast access times and data integrity are paramount.
Key Features
- Memory Capacity: The LC35W256EM-10WHS-TLM boasts a substantial 256K x 8-bit memory array, providing ample space for data storage and retrieval in embedded systems.
- Access Time: With an impressive access time of 10ns, this product ensures swift data handling, enabling high-speed operations and quick system responses.
- Low Power Consumption: Designed for energy-sensitive applications, the SRAM device operates with minimal power requirements, reducing the overall energy footprint of the systems in which it is used.
- Single 5V Power Supply: The device operates on a single 5V power supply, simplifying power management and compatibility with other system components.
- Wide Operating Temperature Range: The LC35W256EM-10WHS-TLM is built to withstand harsh environments, with an operating temperature range of -40°C to +85°C, ensuring reliability across various conditions.
- Package Type: It comes in a 32-pin SOP (Shrink Small Outline Package) type, which is ideal for space-constrained applications.
Applications
The ON Semiconductor LC35W256EM-10WHS-TLM is suitable for a wide array of applications, including but not limited to:
- Industrial control systems
- Automotive electronics
- Telecommunication infrastructure
- Portable devices
- Medical equipment
This SRAM device is an excellent choice for designers and engineers looking for a memory component that delivers both performance and reliability. The ON Semiconductor LC35W256EM-10WHS-TLM stands out as a versatile and durable memory solution that can meet the needs of complex and demanding electronic systems.