EN
  • EN
  • DE

ADC10DL065CIVS/NOPB

Part No ADC10DL065CIVS/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 65MSPS 3.3V 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 10
Sampling Rate 65M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-TQFP (10x10)
Win Source Part Number 1014057-ADC10DL065CIVS/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC10DL065CIVS/NOPB CAD Model

Description

Product Overview: ADC10DL065CIVS/NOPB

The ADC10DL065CIVS/NOPB is a high-performance, low-power, dual-channel analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demanding needs of signal processing applications that require high speed and high resolution. This ADC is capable of converting analog signals to 10-bit digital data at sampling rates of up to 65 MSPS (Mega Samples Per Second).

Key Features

  • High-Speed Performance: With a maximum sampling rate of 65 MSPS, the ADC10DL065CIVS/NOPB is ideal for applications that require fast data acquisition, such as medical imaging, test and measurement equipment, and communication systems.
  • Dual-Channel Operation: The dual-channel design allows for simultaneous sampling of two analog signals, which is beneficial for complex signal processing tasks such as I/Q demodulation.
  • Low Power Consumption: This ADC is engineered to maintain efficiency, with a typical power consumption of only 345 mW, making it suitable for power-sensitive applications.
  • High Resolution: The 10-bit resolution ensures precise digital representation of the analog input signal, providing accurate and detailed signal processing.
  • Differential Inputs: Differential input configuration helps to reject common-mode noise, enhancing the signal integrity and the overall performance of the ADC.
  • Flexible Input Range: The device supports various input ranges, making it versatile for different signal amplitudes.
  • Internal Voltage Reference: An integrated voltage reference simplifies the design by reducing the number of external components required.

Applications

The ADC10DL065CIVS/NOPB is suitable for a wide range of applications, including:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Radar and Satellite Systems
  • Instrumentation and Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC10DL065CIVS/NOPB is no exception. It comes in a robust package that ensures long-term reliability, even in harsh environments. The NOPB designation indicates that the product is lead-free (No Lead Plating), aligning with environmental standards and regulations.

In summary, the ADC10DL065CIVS/NOPB from Texas Instruments is a versatile, efficient, and reliable solution for high-speed, high-resolution analog-to-digital conversion, suitable for a broad array of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2707 $54.5414
5+ $22.3760 $111.8800
7+ $21.6767 $151.7369
10+ $20.9775 $209.7750
13+ $20.2782 $263.6166
17+ $18.1805 $309.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess