EN
  • EN
  • DE

ADC108S102CIMT/NOPB

Part No ADC108S102CIMT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 10BIT 8CH 0.5-1MSPS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 10
Sampling Rate 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767740-ADC108S102CIMT/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name ADC108S102
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC108S102CIMT/NOPB CAD Model

Description

Product Overview: ADC108S102CIMT/NOPB

The ADC108S102CIMT/NOPB is a high-performance, low-power, octal-channel analog-to-digital converter (ADC) developed by Texas Instruments. This device is designed to convert analog signals into digital data with precision and speed. It is an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial automation, where multiple analog signals need to be monitored simultaneously.

Key Features

  • Resolution: The ADC108S102CIMT/NOPB offers a resolution of 10 bits, providing fine detail in the digital representation of the analog input signals.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signal processing requirements.
  • Number of Channels: It features eight independent input channels, allowing for the simultaneous sampling of multiple signals, which is particularly useful for parallel data acquisition.
  • Low Power Consumption: The device operates with a low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Interface: It includes a serial interface that is compatible with several microcontroller or digital signal processor (DSP) interfaces, facilitating easy integration into system designs.
  • Package: The ADC108S102CIMT/NOPB is available in a small 16-lead TSSOP (Thin Shrink Small Outline Package), which is optimal for space-constrained applications.

Applications

  • Data acquisition systems
  • Medical instruments
  • Industrial automation and process control
  • Battery-powered devices
  • Portable instrumentation

Quality and Environmental Compliance

The "NOPB" in the product code indicates that this component is part of Texas Instruments' green product initiative, which means it is lead-free (No Lead) and RoHS (Restriction of Hazardous Substances) compliant. This commitment to environmental sustainability ensures that the ADC108S102CIMT/NOPB can be used in products marketed worldwide, adhering to strict environmental regulations.

Overall, the ADC108S102CIMT/NOPB from Texas Instruments is a versatile, efficient, and reliable solution for converting multiple analog signals into digital form with high precision and speed.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9367 $56.8101
7+ $15.5379 $108.7653
10+ $15.0523 $150.5230
14+ $14.5667 $203.9338
18+ $14.0812 $253.4616
24+ $12.6245 $302.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess