The ADC101S021CISD/NOPB is a premier analog-to-digital converter (ADC) from Texas Instruments designed for high precision and low-power applications. This 10-bit ADC operates with a single supply ranging from 2.7V to 5.25V, making it versatile for various systems. With its small form factor, the ADC101S021CISD/NOPB is an ideal solution for space-constrained applications.
Key Features
- Resolution: 10-bit resolution provides fine-grain digital representation of the analog input signal.
- Sampling Rate: Offers a sampling rate of up to 50 MSPS (Mega Samples Per Second), ensuring adequate data capture for high-speed signals.
- Power Efficiency: Low current consumption of 1.3 mA at 50 MSPS and a power-down feature that reduces current consumption to 1 µA, making it suitable for battery-powered devices.
- Single Supply Operation: Operates on a single supply voltage, simplifying power supply design.
- Input Range: The input range goes from 0V to the supply voltage, providing full-scale flexibility.
- Interface: Features a Serial Peripheral Interface (SPI) that allows for easy integration with most microcontrollers and digital systems.
- Package: Available in a compact 6-pin SOT-23 package, which is ideal for space-saving PCB designs.
Applications
The ADC101S021CISD/NOPB is suitable for a wide array of applications, including:
- Data acquisition systems
- Battery-operated devices
- Medical instruments
- Handheld devices
- Communication systems
- Consumer electronics
With its combination of high-speed, precision, and low-power consumption, the ADC101S021CISD/NOPB from Texas Instruments is an excellent choice for designers seeking to enhance the performance and efficiency of their digital systems.