The ADC101C021CIMM/NOPB is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precision data conversion with minimal power consumption. This device is an ideal choice for battery-powered applications and portable devices due to its efficient operation and small form factor.
Key Features
- Resolution: 10-bit ADC offering precise digital representation of analog signals.
- Sampling Rate: Capable of a maximum sampling rate of 200 ksps, suitable for capturing fast signal variations.
- Interface: I2C-compatible serial interface ensures easy integration with most microcontrollers and processors.
- Power Supply: Operates from a single power supply ranging from 2.7V to 5.5V, providing versatility in various system designs.
- Low Power Consumption: Features a power-down mode that significantly reduces current consumption when the ADC is not in use.
- Package: Comes in a space-saving 6-pin TSOT-23 package, making it suitable for compact circuit designs.
- Temperature Range: Specified performance from -40°C to +125°C, accommodating a wide range of environmental conditions.
Applications
The ADC101C021CIMM/NOPB is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Data acquisition systems
- Portable instrumentation
- Medical devices
- Consumer electronics
- Industrial control systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the ADC101C021CIMM/NOPB is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance in the most demanding conditions. The device also comes with the NOPB (No Lead (Pb)) designation, indicating that it is manufactured without the use of lead, making it compliant with RoHS regulations and environmentally friendly.