EN
  • EN
  • DE

ADC10080CIMT/NOPB

Part No ADC10080CIMT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 80MSPS 3V 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 10
Sampling Rate 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.5 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 767731-ADC10080CIMT/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC10080
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC10080CIMT/NOPB CAD Model

Description

Product Overview: ADC10080CIMT/NOPB

The ADC10080CIMT/NOPB is a high-performance, low-power analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive data converter portfolio and is ideal for applications that require precise digital representation of analog signals.

Key Features

  • Resolution: The ADC10080CIMT/NOPB offers a resolution of 10 bits, making it capable of converting analog input signals to 1024 different digital levels. This resolution is suitable for a wide range of applications, including medical imaging, wireless communication, and industrial control systems.
  • Sampling Rate: With a maximum sampling rate of 80 MSPS (Million Samples Per Second), this ADC provides the speed needed for high-bandwidth applications without compromising the quality of the signal conversion.
  • Low Power Consumption: The device is designed for power efficiency, which is critical for battery-powered and energy-sensitive applications. It operates with a single 3.3V power supply, minimizing power requirements.
  • Input Range: It features a differential input range, which enhances the quality of signal acquisition and improves noise immunity, making it suitable for high-precision measurement systems.
  • Interface: The ADC10080CIMT/NOPB is equipped with a parallel LVDS (Low Voltage Differential Signaling) output interface, ensuring high-speed data transfer with reduced noise and power consumption.
  • Package: This product is available in a 48-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.
  • Temperature Range: The ADC operates over an industrial temperature range of -40°C to +85°C, making it reliable in harsh operating conditions.
  • Lead-Free and RoHS Compliant: The device is provided in a lead-free, RoHS-compliant package, adhering to environmental regulations and reducing hazardous substances in electronic devices.

Applications

The ADC10080CIMT/NOPB is versatile and can be used in various applications where accuracy and speed are paramount. Its performance makes it an excellent choice for:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Video and Image Processing
  • Industrial Automation and Process Control

With its combination of high-speed operation, precision, and low power consumption, the ADC10080CIMT/NOPB from Texas Instruments is a reliable and efficient solution for converting analog signals to digital data in advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5150 $50.0600
10+ $10.2687 $102.6870
16+ $9.9478 $159.1648
21+ $9.6269 $202.1649
27+ $9.3060 $251.2620
36+ $8.3433 $300.3588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess