EN
  • EN
  • DE

ADC10040CIMT

Part No ADC10040CIMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC10040/ADC10040Q 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter | IC ADC 10BIT PIPELINED 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Family Part Number ADC10040
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1139687-ADC10040CIMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC10040CIMT CAD Model

Description

The ADC10040CIMT by Texas Instruments is a high-performance, low-power, 10-bit analog-to-digital converter that provides exceptional accuracy and speed. It is designed to meet the demanding requirements of a wide range of applications, including industrial automation, medical equipment, communication systems, and data acquisition devices.

Key Features:

  • Resolution: The ADC10040CIMT boasts a resolution of 10 bits, which allows it to convert analog signals into digital data with high precision.
  • Sampling Rate: With a maximum sampling rate of up to 40 MSPS (Mega Samples Per Second), it is capable of handling high-speed signals without compromising data integrity.
  • Input Range: The device features a flexible input range, which can be adjusted to fit the specific needs of the application, ensuring optimal performance.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC10040CIMT consumes minimal power, making it ideal for portable and battery-operated devices.
  • Interface: It includes a user-friendly digital interface that simplifies the integration process with microprocessors and digital systems.
  • Package: The product is available in a compact 48-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The versatility of the ADC10040CIMT allows it to be used in a variety of applications. In the industrial sector, it can be utilized for process control, instrumentation, and robotics. In medical applications, it is ideal for diagnostic equipment and patient monitoring systems. For communications, it serves well in data conversion for wireless infrastructure and network equipment. Additionally, it is well-suited for data acquisition systems that require high-speed and precise analog-to-digital conversion.

Reliability and Support:

Texas Instruments is renowned for its commitment to quality and reliability. The ADC10040CIMT is no exception and is backed by comprehensive technical support and documentation. Customers can access a wide range of resources, including datasheets, application notes, and design tools, to facilitate the product's integration into their projects.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0088 $56.0616
16+ $6.5714 $105.1424
24+ $6.3660 $152.7840
33+ $6.1607 $203.3031
42+ $5.9553 $250.1226
57+ $5.3392 $304.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,165 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess