EN
  • EN
  • DE

NRVTSS3100ET3G

Part No NRVTSS3100ET3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 3A 100V LOW VF TRENCH RECTIFIER  /  Diode Schottky 100 V 3A Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 995 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5 µA @ 100 V
Capacitance @ Vr, F 14.4pF @ 100V, 1MHz
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -55°C ~ 175°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-NRVTSS3100ET3GDKR,488-NRVTSS3100ET3GCT,488-NRVTSS3100ET3GTR
Standard Package 2,500
Win Source Part Number 1082713-NRVTSS3100ET3G
Ultra Librarian 3D Model Ultra Librarian NRVTSS3100ET3G CAD Model

Description

ON Semiconductor NRVTSS3100ET3G Overview

The ON Semiconductor NRVTSS3100ET3G is a high-performance, robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic devices from voltage spikes and transients. This TVS diode is a part of ON Semiconductor's comprehensive line of circuit protection solutions, which are engineered to help extend the life of your electronic products by shielding them from the damaging effects of overvoltage events.

Key Features

  • Peak Pulse Power Dissipation: The NRVTSS3100ET3G has an impressive peak pulse power dissipation rating of 600 Watts for a 10/1000µs waveform, ensuring robust protection against high energy transients.
  • Low Clamping Voltage: With its low clamping voltage, this device responds swiftly to transient events, limiting the voltage spike to a safe level for the components it is protecting.
  • Low Leakage Current: It features a low leakage current of less than 1µA, which helps to maintain the energy efficiency of the overall system.
  • Standoff Voltage: The TVS diode has a standoff voltage of 3.3V, making it ideal for a wide range of applications where this voltage level is common.
  • Bidirectional Protection: This component offers bidirectional transient voltage protection, safeguarding circuits from surges that may occur in either direction.
  • Surface Mount Package: The NRVTSS3100ET3G comes in a compact SMC package, which is suitable for automated surface mount assembly processes, saving space on the PCB.

Applications

The NRVTSS3100ET3G is versatile and can be used in various applications, such as:

  • Portable electronics
  • Power supply protection
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The NRVTSS3100ET3G is compliant with RoHS directives, ensuring that it is free from hazardous substances. It is also produced in facilities that are certified for quality management systems, reflecting ON Semiconductor's dedication to manufacturing excellence.

In summary, the NRVTSS3100ET3G from ON Semiconductor is a reliable and efficient solution for protecting sensitive electronics from voltage spikes and surges, ensuring long-term stability and performance of your electronic devices.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1839 $57.9285
770+ $0.1510 $116.2700
1,185+ $0.1462 $173.2470
1,635+ $0.1415 $231.3525
2,115+ $0.1368 $289.3320
2,825+ $0.1227 $346.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,501 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess