EN
  • EN
  • DE

SCDS105R-4R7M-N

Part No SCDS105R-4R7M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034305-SCDS105R-4R7M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS105R-4R7M-N CAD Model

Description

The SCDS105R-4R7M-N is a shielded power inductor manufactured by Chilisin. This inductor is designed for use in DC-DC converters and power supply circuits where minimizing electromagnetic interference (EMI) and achieving high efficiency are critical design considerations. The shielded construction is vital for containing the magnetic field, which enables denser board layouts and reduces the impact on nearby components.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • LED drivers
  • Point-of-Load (POL) regulators
  • Buck converters
  • Boost converters
  • Power filtering

Features:

  • Shielded construction for low EMI
  • High saturation current
  • Low DC resistance (DCR)
  • Compact size (10.5mm x 10.5mm footprint)
  • Operating temperature range: -40°C to +125°C
  • RoHS compliant

Benefits:

  • Reduces electromagnetic interference, improving system reliability and reducing noise.
  • Handles high current levels without significant performance degradation.
  • Minimizes power losses due to internal resistance, improving efficiency.
  • Saves space in compact electronic devices.
  • Ensures reliable operation in a wide range of environmental conditions.
  • Complies with environmental regulations.

Additional Details:

The SCDS105R-4R7M-N has an inductance value of 4.7μH with a tolerance of ±20%. The high saturation current, typically around 6A, allows it to handle high current loads without significant inductance drop. The low DC resistance helps minimize power losses and improve the overall efficiency of the power supply. The shielded construction effectively reduces magnetic field leakage, minimizing EMI concerns.

The 'R' in the part number indicates that the product is RoHS compliant, and the 'N' signifies that it is suitable for lead-free soldering processes. The self-resonant frequency (SRF) is approximately 40 MHz. It is designed for surface mount assembly and is compatible with reflow soldering processes.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess