EN
  • EN
  • DE

ADC08DJ3200AAVT

Part No ADC08DJ3200AAVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FOLD INTERP 144FCBGA / 8 Bit Analog to Digital Converter 2 Input Folding Interpolating 144-FCBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 8
Sampling Rate (Per Second) 3.2G, 6.4G
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface JESD204B, Serial
Configuration MUX-ADC
Architecture Folding Interpolating
Reference Type Internal
Voltage - Supply, Analog 1.05V ~ 1.15V, 1.8V ~ 2V
Voltage - Supply, Digital 1.05V ~ 1.15V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Package / Case 144-FBGA, FCBGA
Supplier Device Package 144-FCBGA (10x10)
Mounting Type Surface Mount
Base Product Number ADC08DJ3200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A1
HTSUS 8542.39.0001
Win Source Part Number 1352638-ADC08DJ3200AAVT
Ultra Librarian 3D Model Ultra Librarian ADC08DJ3200AAVT CAD Model

Description

Texas Instruments ADC08DJ3200AAVT

The ADC08DJ3200AAVT is a state-of-the-art, high-performance, dual-channel analog-to-digital converter (ADC) from Texas Instruments. This ADC is designed to cater to the demanding requirements of advanced digital signal processing applications such as wireless communication, test and measurement equipment, and radar systems. With its impressive sampling rate and resolution, the ADC08DJ3200AAVT is an ideal choice for professionals seeking high-speed data conversion with reliable accuracy.

At the core of the ADC08DJ3200AAVT lies an 8-bit resolution that provides fine granularity, enabling it to capture subtle nuances within the input signal. This is paired with an exceptional maximum sampling rate of 3.2 GSPS (giga-samples per second), allowing for the accurate digitization of high-frequency signals. The dual-channel configuration enhances the ADC's flexibility, making it possible to process two analog inputs concurrently, which is essential for complex signal analysis or MIMO (Multiple Input, Multiple Output) communication systems.

The device features a JESD204B interface, a serial communication protocol specifically designed for high-speed ADCs and DACs, which facilitates the rapid transfer of digital data to downstream digital signal processors (DSPs) or FPGAs. This ensures minimal latency and maximizes system throughput, which is critical for real-time applications.

The ADC08DJ3200AAVT also boasts a wide input bandwidth, making it capable of handling a broad range of input frequencies. This versatility is further enhanced by programmable features such as adjustable full-scale input voltage and user-selectable decimation modes, allowing for optimization according to specific application requirements.

Housed in a compact, surface-mount package, the ADC08DJ3200AAVT is designed for easy integration into system designs. Its robust construction ensures reliable performance even in harsh industrial environments. With its combination of high-speed, precision, and flexibility, the Texas Instruments ADC08DJ3200AAVT represents a premier choice for engineers and designers looking to push the boundaries of digital data acquisition.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess