EN
  • EN
  • DE

ADC08D1500CIYB

Part No ADC08D1500CIYB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FOLD INTERP 128HLQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 128-LQFP Exposed Pad
Case / Package 128-HLQFP (20x20)
Family Name ADC08D
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A1
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844772-ADC08D1500CIYB
Ultra Librarian 3D Model Ultra Librarian ADC08D1500CIYB CAD Model

Description

The ADC08D1500CIYB is a high-performance, low-power, dual 8-bit analog-to-digital converter (ADC) developed by Texas Instruments. This cutting-edge component is designed to cater to the demanding requirements of modern communication systems, test equipment, and data acquisition systems, where high-speed signal processing is crucial.

Key Features

  • High-Speed Performance: The ADC08D1500CIYB boasts a remarkable sampling rate of up to 1.5 GSPS (Giga-Samples Per Second), making it an ideal choice for high-speed applications.
  • Dual-Channel Operation: Equipped with two ADC cores, this device allows simultaneous sampling of two channels, which is essential for I/Q demodulation schemes and parallel data acquisition systems.
  • Exceptional Dynamic Range: With its high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), the ADC08D1500CIYB ensures excellent signal fidelity and accurate digital representation of analog inputs.
  • Low Power Consumption: Despite its high-speed capabilities, the ADC08D1500CIYB is designed to operate with low power consumption, reducing thermal challenges and increasing system reliability.
  • Flexible Input Range: The device supports a flexible input range, allowing users to adjust the voltage levels according to the needs of specific applications.
  • Programmable Features: The ADC08D1500CIYB includes a variety of programmable functions such as gain, offset, and phase adjustments, providing designers with greater control over system calibration and optimization.

Applications

The ADC08D1500CIYB is suitable for a wide range of applications, including:

  • Wireless and Wired Broadband Communication
  • High-Speed Data Acquisition Systems
  • Digital Oscilloscopes
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADC08D1500CIYB is built to meet the highest industry standards, ensuring long-term performance and stability in the most demanding environments.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $587.4627 $587.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess