EN
  • EN
  • DE

ADC0834AIN

Part No ADC0834AIN
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Description ADC0834A Industrial Temperature
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043372-ADC0834AIN
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC0834AIN CAD Model

Description

The ADC0834AIN is a precision 8-bit analog-to-digital converter (ADC) with serial I/O, crafted by the renowned semiconductor manufacturer Texas Instruments. This device is designed to offer high-speed performance with low power consumption, making it an ideal choice for a wide range of applications, including data acquisition systems, battery-operated equipment, and portable devices.

Key Features

  • Resolution: The ADC0834AIN provides an 8-bit resolution, ensuring precise digital representation of analog signals.
  • Input Type: It features a multiplexed single-ended input, allowing for versatile configurations and simplifying the design of input signal interfaces.
  • Conversion Rate: With a high-speed conversion rate, the ADC0834AIN can handle a substantial amount of data, making it suitable for applications requiring quick data processing.
  • Power Efficiency: The low power consumption of the ADC0834AIN minimizes the impact on battery life in portable devices and reduces power requirements in all applications.
  • Interface: The serial I/O interface facilitates easy integration with microcontrollers and digital systems, reducing the number of required connections and simplifying PCB layout.
  • Supply Voltage: It operates on a single power supply, which can range from 5V to 6.3V, providing flexibility in various system designs.

Applications

  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Instrumentation
  • Process Control Systems
  • Medical Equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the ADC0834AIN is no exception. It is fabricated with advanced CMOS process technology, ensuring reliability and performance consistency. The device is available in a versatile DIP (Dual In-line Package), making it easy to handle in various production environments and suitable for prototyping as well as mass production.

With its combination of speed, efficiency, and precision, the ADC0834AIN from Texas Instruments stands out as a top-tier component for any system requiring accurate analog-to-digital conversion.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess