EN
  • EN
  • DE
  • IT

ADC0834ACN

Part No ADC0834ACN
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description 8-BIT A/d Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229995-ADC0834ACN
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0834ACN CAD Model

Description

The ADC0834ACN is a precision 8-bit analog-to-digital converter from the renowned manufacturer Texas Instruments, designed to deliver high-performance data conversion in a compact package. This integrated circuit is part of TI's extensive range of data converters that are well-suited for a variety of applications, from industrial instrumentation to consumer electronics.

Key Features

  • Resolution: The ADC0834ACN offers an 8-bit resolution, providing ample precision for many applications that require accurate analog signal quantization.
  • Channels: It features multiple input channels, making it versatile for systems that need to monitor more than one analog signal simultaneously.
  • Sampling Rate: With a high-speed sampling rate, this ADC can handle a substantial amount of data, ensuring timely and efficient data processing.
  • Interface: The device includes an easy-to-use serial interface, which simplifies the integration with microcontrollers and digital systems.
  • Power Consumption: The ADC0834ACN is designed for low-power operation, making it ideal for battery-powered devices and applications where power efficiency is crucial.
  • Package: Housed in a durable DIP (Dual In-line Package), the ADC0834ACN is both robust and easy to handle in a variety of PCB layouts.

Applications

The flexibility and performance of the ADC0834ACN make it suitable for a wide range of applications, including:

  • Data acquisition systems
  • Portable instruments
  • Medical devices
  • Environmental monitoring equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC0834ACN is no exception. It is built to meet high industry standards, ensuring long-term performance and stability in the most demanding conditions.

Overall, the ADC0834ACN from Texas Instruments is a solid choice for designers looking for an 8-bit ADC that offers a good balance between performance, power consumption, and ease of integration.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fuji Electric
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess