EN
  • EN
  • DE

ADC081S051CIMF/NOPB

Part No ADC081S051CIMF/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 8BIT 1CH 200-500KSPS SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 8
Sampling Rate 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 767719-ADC081S051CIMF/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC081S051
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC081S051CIMF/NOPB CAD Model

Description

Overview of Texas Instruments ADC081S051CIMF/NOPB

The ADC081S051CIMF/NOPB is a high-performance, low-power, single-channel, 8-bit analog-to-digital converter (ADC) from Texas Instruments. Designed to provide precision and efficiency, this ADC operates with a supply voltage from 2.7V to 5.5V, making it suitable for a wide range of applications, from battery-operated devices to industrial control systems.

Key Features

  • Resolution: The device offers an 8-bit resolution, providing fine granularity for analog signal conversion.
  • Sampling Rate: With a sampling rate of up to 200 ksps (kilo-samples per second), it is capable of converting analog signals at high speeds, which is essential for real-time data processing.
  • Single Supply Operation: The ADC081S051CIMF/NOPB can operate from a single supply voltage, simplifying the power supply design.
  • Low Power Consumption: It features a low power consumption of only 1.1 mW at the full 200 ksps rate with a 3V supply, making it an excellent choice for power-sensitive applications.
  • Multiple Operation Modes: The ADC supports both continuous conversion and single-shot modes, giving designers flexibility in power management and data acquisition strategies.
  • Interface: A simple, SPI-compatible serial interface is used for communication with microcontrollers or digital signal processors, making it easy to integrate into various systems.

Applications

The ADC081S051CIMF/NOPB is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Industrial process control
  • Medical instruments
  • Consumer electronics

Package and Reliability

The device comes in a small 6-pin SOT-23 package, which is ideal for space-constrained applications. It also carries the NOPB (No Lead (Pb)) designation, indicating it is RoHS compliant and environmentally friendly. The ADC081S051CIMF/NOPB is designed to meet the rigorous standards of Texas Instruments, ensuring high reliability and performance for critical applications.

With its combination of speed, power efficiency, and compact form factor, the ADC081S051CIMF/NOPB from Texas Instruments is an excellent choice for designers looking to add precise analog-to-digital conversion capabilities to their next project.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6378 $50.1182
47+ $2.1644 $101.7268
72+ $2.0967 $150.9624
99+ $2.0291 $200.8809
128+ $1.9615 $251.0720
171+ $1.7586 $300.7206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess