EN
  • EN
  • DE

ADC08134CIWMX

Part No ADC08134CIWMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 4 Input 1 SAR 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.295", 7.50mm Width)
Case / Package 14-SOIC
Family Name ADC0813
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910184-ADC08134CIWMX
Ultra Librarian 3D Model Ultra Librarian ADC08134CIWMX CAD Model

Description

Introducing the ADC08134CIWMX from Texas Instruments

The ADC08134CIWMX is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that offers an exceptional balance of speed and accuracy, making it an ideal choice for a variety of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this ADC is designed to meet the rigorous demands of both industrial and consumer electronics.

This versatile ADC features a single-channel, single-ended input that provides a full-scale range of 0V to Vref. The Vref can be set by the user, offering flexibility in various system designs. With its 8-bit resolution, the ADC08134CIWMX is capable of converting analog inputs into digital outputs at rates up to 20 kSPS (kilo-samples per second), ensuring rapid data acquisition for real-time processing tasks.

One of the key benefits of the ADC08134CIWMX is its ease of integration into existing systems. It comes in a compact 14-SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Additionally, its digital interface is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, providing excellent versatility and making it simple to communicate with most microprocessors and microcontrollers.

Power efficiency is another hallmark of the ADC08134CIWMX. With a typical operating supply voltage of 2.7V to 5.5V, it is well-suited for portable and battery-powered devices where power consumption is critical. The device also features an automatic power-down mode, further reducing power usage when the ADC is not actively converting.

Applications for the ADC08134CIWMX are diverse and include data acquisition systems, battery-operated equipment, medical instruments, and environmental monitoring devices. Its robust design ensures reliable performance even in harsh conditions, making it a preferred choice for engineers and designers seeking a dependable ADC solution.

In summary, the ADC08134CIWMX from Texas Instruments is a high-quality, versatile ADC that offers excellent speed, accuracy, and power efficiency for a wide range of applications. Its user-friendly interface and compact form factor make it an outstanding option for system designers looking to enhance their analog-to-digital conversion capabilities.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1944 $55.7496
20+ $5.0826 $101.6520
31+ $4.9237 $152.6347
42+ $4.7649 $200.1258
55+ $4.6061 $253.3355
73+ $4.1296 $301.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess