Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1135582-ACT74
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT74 CAD Model

Description

The ACT74 from Texas Instruments is a quintessential component in the realm of digital electronics. This device is part of the advanced high-speed CMOS family and is known for its versatility and reliability. It is commonly utilized in various applications ranging from signal processing to complex computing tasks.

Key Features

  • Logic Type: The ACT74 is a dual positive-edge-triggered D-type flip-flop with a clear and preset functionality.
  • Logic Family: It belongs to the AC series, which is characterized by its high-speed operation and compatibility with TTL (Transistor-Transistor Logic).
  • Supply Voltage: It operates at a wide range of supply voltages from 4.5V to 5.5V, making it suitable for various digital environments.
  • Output Current: The device can source up to 24mA and sink up to 24mA of output current, ensuring robust drive capabilities.
  • Propagation Delay: The ACT74 boasts a fast propagation delay, which is critical for high-speed applications.
  • Operating Temperature: It is designed to operate within a temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.

Applications

The ACT74 is widely used in digital systems where data needs to be stored temporarily. Its applications include:

  • Data storage and transfer
  • Signal processing
  • Control systems
  • Computing devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the ACT74 is no exception. Each device is rigorously tested to ensure it meets the highest standards of performance and reliability. The ACT74 is RoHS compliant and is designed with the environment in mind, adhering to Texas Instruments' dedication to sustainability.

Ordering and Packaging

When ordering the ACT74, you can expect it to come in various package types, including the popular DIP and SOIC packages. The product is available in tubes or tape and reel, catering to both prototype developments as well as large-scale production needs.

For detailed specifications, technical documents, and support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Toshiba Semiconductor and Storage
TRANSISTOR (SWITCHING REGULATOR AND HIGH VOLTAGE, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC2792
Advanced Micro Devices
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV010B-55JK
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention