EN
  • EN
  • DE

ACT7203L50RJU

Part No ACT7203L50RJU
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1191382-ACT7203L50RJU
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT7203L50RJU CAD Model

Description

The ACT7203L50RJU is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of electronic applications. It is renowned for its reliability, efficiency, and versatility, making it an ideal choice for designers looking to optimize their power management solutions.

Key Features

  • Voltage Range: The device supports an extensive operating voltage range, providing flexibility for use in various system configurations.
  • Current Capacity: With a robust current handling capability, the ACT7203L50RJU can drive high-current loads, making it suitable for demanding applications.
  • Temperature Range: Engineered to operate over a wide temperature range, this component ensures consistent performance even under extreme conditions.
  • Package: Encased in a compact, surface-mount package, the ACT7203L50RJU is designed for space-constrained applications, while also facilitating ease of integration into existing designs.
  • Efficiency: Texas Instruments' focus on energy-efficient designs means that this product is optimized to reduce power consumption, thereby extending battery life in portable devices and reducing heat generation.

Applications

The ACT7203L50RJU is a versatile component that can be used in a variety of applications, including but not limited to:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunications infrastructure

Quality and Support

Texas Instruments is committed to delivering high-quality products. The ACT7203L50RJU is no exception and is backed by rigorous testing and validation processes. Customers can also benefit from Texas Instruments' extensive technical support and documentation, ensuring a smooth integration and deployment process.

Ordering Information

To order the ACT7203L50RJU or to obtain more information about pricing and availability, customers can visit the Texas Instruments website or contact their local sales representative. The product is available for purchase in various quantities to meet the needs of both small and large-scale projects.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess