EN
  • EN
  • DE

7702BC

Part No 7702BC
Manufacturer Texas Instruments
Catalog Hard To Find
Description SUPPLY-VOLTAGE SUPERVISORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1133665-7702BC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7702BC CAD Model

Description

Product Overview: Texas Instruments 7702BC Integrated Circuit

The Texas Instruments 7702BC is a high-performance integrated circuit designed for a wide range of electronic applications. This versatile component is known for its reliability and efficiency, making it a popular choice among engineers and designers in the industry.

Key Features

  • Precision: The 7702BC offers precise voltage regulation, ensuring stable operation across various conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps in reducing the overall power consumption of the system, making it suitable for battery-powered devices.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Durability: Built to last, the 7702BC can withstand harsh environments and is resistant to temperature variations, which is crucial for industrial and automotive applications.

Applications

The 7702BC is versatile and can be used in a variety of applications, including:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Communication equipment
  • Consumer electronics

Technical Specifications

The 7702BC boasts a comprehensive set of technical specifications that cater to demanding applications:

  • Operating Temperature Range: Specified by manufacturer
  • Package Type: Available in various package types to suit different assembly requirements
  • Regulatory Approvals: Meets industry standards and regulatory approvals for safety and quality

Support and Resources

Texas Instruments provides extensive support and resources for the 7702BC, including:

  • Detailed datasheets
  • Application notes for guidance on usage
  • Reference designs to speed up development time
  • Technical support from TI experts

Whether you are designing a new product or looking to upgrade an existing system, the Texas Instruments 7702BC offers the performance, integration, and reliability you need to deliver a competitive edge.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess