EN
  • EN
  • DE

TC4429EMF

Part No TC4429EMF
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 6A High-Speed MOSFET Drivers | IC MOSFET DRIVER 6A HS 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time 25ns, 25ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Family Part Number TC4429
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1264598-TC4429EMF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4429EMF CAD Model

Description

The TC4429EMF is a robust, high-speed MOSFET driver fabricated by Microchip Technology, designed to convert TTL or CMOS input signals into a higher current output with minimal propagation delays. This powerful driver is capable of delivering a peak current of up to 6A, making it an excellent choice for driving large capacitive loads, such as the gates of power MOSFETs.

Key Features

  • High Peak Output Current: Capable of delivering up to 6A, ensuring efficient driving of high-capacity loads.
  • Latch-Up Protected: Provides up to 1.5A of reverse current, enhancing the reliability and robustness of the device under extreme conditions.
  • Wide Input Supply Voltage Range: Operates from 4.5V to 18V, making it compatible with a variety of control logic levels and supply voltages.
  • High-Speed Operation: Features short rise and fall times of 25ns and 20ns respectively, at a 4.5V supply, ideal for high-frequency applications.
  • Input Logic Level Flexibility: Compatible with both TTL and CMOS input logic levels, providing design versatility.
  • Low Shoot-Through/Cross-Conduction Current: Minimizes the risk of damaging the MOSFET by preventing simultaneous conduction.

Applications

The TC4429EMF is suitable for a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Pulse transformers
  • Motor and solenoid drivers
  • Class D switching amplifiers
  • Line drivers
  • Power MOSFET gate drivers

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the TC4429EMF is no exception. With its robust design and comprehensive protection features, this MOSFET driver is engineered for long-term reliability in demanding environments.

Ordering Information

For purchasing the TC4429EMF, refer to Microchip Technology's official distributors or visit their website for more information on pricing and availability.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess