EN
  • EN
  • DE

STM32G431CBT6

Part No STM32G431CBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32G4
Package Tray
Number of I/O 38
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852171-STM32G431CBT6
Ultra Librarian 3D Model Ultra Librarian STM32G431CBT6 CAD Model

Description

STM32G431CBT6 Microcontroller - STMicroelectronics

The STM32G431CBT6 is a high-performance, advanced line microcontroller from STMicroelectronics, designed to cater to a wide range of applications. This microcontroller is part of the STM32G4 series, which is renowned for its excellent computational power and refined control features tailored to handle complex and demanding tasks.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and a frequency of up to 170 MHz. The core also features DSP instructions and a Memory Protection Unit (MPU) that enhances application security.
  • Memory: The device comes with 128 Kbytes of Flash memory and 32 Kbytes of SRAM, providing ample space for code and data storage.
  • Rich Analog Peripherals: It includes two 12-bit analog-to-digital converters (ADCs), two digital-to-analog converters (DACs), and multiple flexible comparators and operational amplifiers (op-amps), making it ideal for intricate analog signal handling.
  • Advanced Timers: A variety of timers, including general-purpose, advanced-control, and basic timers, support complex timing and control tasks.
  • Communication Interfaces: The STM32G431CBT6 is equipped with multiple communication interfaces, including I2C, USARTs, SPI, and a USB Type-C with Power Delivery controller.
  • Direct Memory Access (DMA): Multiple DMA channels are available to offload the CPU during data transfers, improving system efficiency.
  • Package: The microcontroller is available in a 48-pin LQFP package, which is suitable for space-constrained applications.
  • Integrated Security: It features hardware-based security including a Random Number Generator (RNG) and CRC calculation unit to ensure data integrity.
  • Robust I/Os: The I/O pins are 5V-tolerant, enabling compatibility with a broader range of sensors and actuators.
  • Power Efficiency: Designed with power management features such as an integrated SMPS, low-power modes, and a VBAT supply for RTC and backup registers.

The STM32G431CBT6 is a versatile microcontroller that is perfect for use in motor control, power management, consumer electronics, and industrial applications. Its combination of processing power, rich set of peripherals, and power efficiency makes it an ideal choice for designers looking for a scalable and robust microcontroller solution.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6794 $51.5116
34+ $3.0190 $102.6460
52+ $2.9247 $152.0844
71+ $2.8303 $200.9513
92+ $2.7360 $251.7120
123+ $2.4530 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess