Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1133613-75176B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 75176B CAD Model

Description

The Texas Instruments 75176B is a differential bus transceiver designed to provide bidirectional communication for balanced transmission lines. It is a part of the 75176 series, which is known for its reliability and versatility in networked communication systems. This particular model has been engineered to function seamlessly within a wide range of industrial and commercial applications, making it a popular choice among engineers and designers.

Key Features:

  • Interface Type: The 75176B supports RS-485 and RS-422 communication protocols, ensuring compatibility with a variety of network standards.
  • High-Speed Operation: Capable of transmitting data at speeds up to 10 Mbps, the 75176B is suitable for high-speed data applications.
  • Extended Temperature Range: With an operational temperature range from -40°C to +85°C, it is reliable in extreme environmental conditions.
  • Low Power Consumption: The device features a low-power standby mode, making it energy-efficient for modern electronic systems.
  • Robust Protection: It includes protection against over-voltage, ensuring the longevity and durability of the transceiver.
  • Multiple Driver Outputs: The 75176B can support up to 32 devices on the bus, allowing for extensive network configurations.
  • Fail-Safe Receiver: Even when the bus is open, shorted, or idle, the receiver ensures a high-level output.

Applications:

The 75176B is ideal for industrial control systems, building automation, and networked security systems, among other applications. Its robust design is especially well-suited for long-distance communication in harsh environments.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the 75176B is no exception. It is built to meet or exceed industry standards, ensuring a reliable performance for critical communication systems.

Ordering Information:

Product 75176B is available in multiple package types, including the standard 8-pin DIP and the space-saving SOIC. For detailed ordering information and to view the full datasheet, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Need more? Email Us
ECAD model for 82535300
Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $13.6136
ECAD model for AD8510BRZ-REEL
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-70SF
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention