EN
  • EN
  • DE

74LVTH16541DGGRG4

Part No 74LVTH16541DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133277-74LVTH16541DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16541DGGRG4 CAD Model

Description

Product Overview: 74LVTH16541DGGRG4

The 74LVTH16541DGGRG4 is a high-performance, low-voltage 16-bit buffer and line driver designed by Texas Instruments to provide top-notch performance in a variety of digital systems. This integrated circuit is particularly suitable for driving bus lines or buffer memory address registers thanks to its bi-directional interface capability.

Key Features

  • Technology: The device is built using an advanced BiCMOS technology which ensures reduced power consumption while maintaining high-speed operation.
  • Voltage Range: It operates at a nominal voltage of 3.3V, making it compatible with low-voltage logic while also being 5V tolerant to support mixed-voltage system environments.
  • Drive Capability: The 74LVTH16541DGGRG4 can drive up to 15 LSTTL loads, providing ample current to drive capacitive loads and maintain signal integrity.
  • Bus-Hold Data Inputs: The device features bus-hold circuitry on its inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level even when left floating.
  • Flow-Through Architecture: Its design optimizes the PCB layout by facilitating the flow-through of signals from the input to the output.

Applications

The 74LVTH16541DGGRG4 is designed for use in a broad range of applications including:

  • Memory address driving
  • Buffering for data transmission lines
  • Signal splitting and distribution
  • System logic level shifting

Packaging and Quality

This device is offered in a TSSOP (Thin Shrink Small Outline Package) 48-pin package, designated by the part number suffix "DGGRG4." This compact package is ideal for space-constrained applications and provides excellent thermal performance. Texas Instruments is known for its commitment to quality, and the 74LVTH16541DGGRG4 is no exception, meeting stringent industry standards for performance and reliability.

In conclusion, the 74LVTH16541DGGRG4 from Texas Instruments is a versatile, high-performance buffer and line driver that offers a combination of low-voltage operation, high drive capability, and robust technology, making it an excellent choice for modern digital systems.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess