EN
  • EN
  • DE

74LVTH16245ADL

Part No 74LVTH16245ADL
Manufacturer Texas Instruments
Catalog Hard To Find
Description 3.3-V ABT 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133261-74LVTH16245ADL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16245ADL CAD Model

Description

Product Overview: Texas Instruments 74LVTH16245ADL

The Texas Instruments 74LVTH16245ADL is a high-performance, Low-Voltage BiCMOS Technology (LVT) 16-bit transceiver designed with bus hold. This integrated circuit is part of the 74LVTH family and is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and system logic in a wide range of applications that require high speed and low power consumption.

Featuring a wide bus interface, the 74LVTH16245ADL operates on a 3.3V power supply, making it compatible with 5V tolerant I/Os, which allows for a mixed-voltage system environment. The device is designed to be used with a 3.3V or 2.5V supply, providing a guaranteed output skew to optimize timing performance.

Key Features

  • Bus Hold Data Inputs: The device comes with a bus hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs retain the last known state when no driving signal is present.
  • High-Speed Operation: The 74LVTH16245ADL is capable of operating at high speeds, with a typical propagation delay time of only 3.8 ns, which makes it ideal for high-speed data transfer and communication systems.
  • Low Power Consumption: The Low-Voltage BiCMOS technology ensures that the device has a reduced power consumption, which is critical for power-sensitive applications.
  • Live Insertion and Extraction: The device supports live insertion and extraction, which means it can be added or removed from a system without powering down the system, reducing system downtime.
  • Wide Bus Interface: A 16-bit wide bus interface provides high data throughput, making the device suitable for interfacing with wide data paths or buses.
  • Flow-Through Architecture: The design of the 74LVTH16245ADL optimizes the PCB layout and reduces signal skew by facilitating a straight-line data path from input to output.

Applications

The versatility of the 74LVTH16245ADL allows it to be used in a variety of applications, including:

  • High-speed data paths and buffering in servers and telecom infrastructure
  • Memory and data processing units in computers and embedded systems
  • Signal routing and bus management in networking equipment
  • Interface conversion and voltage translation in mixed-voltage systems

With its robust feature set and high-speed operation, the Texas Instruments 74LVTH16245ADL is an excellent choice for designers looking for a reliable and efficient solution for bidirectional data communication and interfacing in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,770 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess