EN
  • EN
  • DE

74LVTH16244ADGVRE4

Part No 74LVTH16244ADGVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133253-74LVTH16244ADGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16244ADGVRE4 CAD Model

Description

Product Overview: 74LVTH16244ADGVRE4 by Texas Instruments

The 74LVTH16244ADGVRE4 is a high-performance, low-voltage 16-bit buffer and line driver designed by Texas Instruments to meet the demanding needs of high-speed data transmission systems. This integrated circuit (IC) is part of the LVT (Low-Voltage BiCMOS Technology) family, which is renowned for its low power consumption and high noise immunity, making it an ideal choice for interfacing with high-speed buses in advanced computing and telecommunication applications.

Key Features

  • Low-Voltage Operation: The 74LVTH16244ADGVRE4 operates at a nominal voltage of 3.3V, which is compatible with the low-voltage power supply requirements of modern digital systems.
  • High Drive: It is capable of driving 48 mA at 3.3V, providing strong signal delivery for driving heavy loads.
  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: Optimized pinout facilitates easy PCB layout and reduces signal crosstalk by enhancing signal integrity.
  • Non-Inverting Buffers: The device features non-inverting buffers with a 3-state output that allows for connection to a bus or data transmission line where multiple sources may need to take turns driving.

Applications

The 74LVTH16244ADGVRE4 is versatile and can be used in a variety of applications, including:

  • Memory Interfacing
  • Bus Isolation
  • Data Transmission
  • Signal Buffering
  • Server and Telecom Infrastructure

Package and Quality

The device is packaged in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for reduced space on PCBs. With its industrial-grade design, the 74LVTH16244ADGVRE4 meets the rigorous standards set by Texas Instruments for reliability and performance. It is also compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it meets the environmental regulations for electronic components.

For designers and engineers looking for a robust and reliable solution for high-speed digital interfacing, the 74LVTH16244ADGVRE4 from Texas Instruments stands out as a component that offers both performance and efficiency.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess