EN
  • EN
  • DE

MAX77854EWZ+T

Part No MAX77854EWZ+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description COMPANION PMIC FOR SMARTPHONES A / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX77854
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 706510-MAX77854EWZ+T
Ultra Librarian 3D Model Ultra Librarian MAX77854EWZ+T CAD Model

Description

Maxim Integrated MAX77854EWZ+T Power Management IC

The MAX77854EWZ+T is a highly-efficient, versatile power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated. This advanced component is engineered to meet the rigorous power requirements of portable and wearable devices, such as smartphones, tablets, fitness trackers, and other compact electronics that demand robust power management solutions.

At the heart of the MAX77854EWZ+T lies a multi-channel PMIC that combines a switch-mode buck regulator, a low-dropout (LDO) regulator, and a charger detector, providing a comprehensive power management system. It is optimized for size-sensitive applications, thanks to its compact WLP (Wafer-Level Package) that measures just 2.33mm x 1.63mm, making it an ideal choice for space-constrained designs.

The switch-mode buck regulator within the MAX77854EWZ+T is highly efficient, which helps to extend battery life by minimizing power losses during voltage conversion. The regulator is capable of delivering up to 3A of continuous current, ensuring that even power-hungry components receive a stable and reliable power supply. Additionally, the built-in LDO regulator provides a clean and stable voltage output, critical for sensitive analog circuits and precision components.

The integrated charger detection feature simplifies the design of USB interfaces by automatically detecting the type of connected charger, whether it is a standard downstream port (SDP), charging downstream port (CDP), or a dedicated charging port (DCP). This smart functionality allows devices to optimize charging strategies and improve user experience by adapting to different power sources.

Designed with flexibility in mind, the MAX77854EWZ+T supports a wide input voltage range and offers programmable output voltage settings, enabling designers to tailor the power supply to the specific needs of their application. The PMIC also includes various protection features such as over-current protection, over-voltage protection, and thermal shutdown, safeguarding the device and its peripherals from electrical mishaps.

In summary, the Maxim Integrated MAX77854EWZ+T is a feature-packed power management solution that brings together efficiency, compactness, and intelligent design to meet the demands of modern portable electronics. Its integration of multiple power management functions into a single package simplifies design, reduces footprint, and accelerates time-to-market for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess