EN
  • EN
  • DE

74LVTH162374ZQLR

Part No 74LVTH162374ZQLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 56BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 160MHz
Max Propagation Delay @ V, Max CL 5.3ns @ 3.3V, 50pF
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Quiescent 190μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-VFBGA
Win Source Part Number 765881-74LVTH162374ZQLR
Family Name 74LVTH162374
Introduction Date August 08, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH162374ZQLR CAD Model

Description

Product Overview: 74LVTH162374ZQLR by Texas Instruments

The 74LVTH162374ZQLR is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit is part of the LVT (Low-Voltage BiCMOS Technology) family, which is renowned for its robustness and speed. The device is specifically crafted to cater to the requirements of 3.3V systems and is compatible with LVTTL and LVCMOS technologies.

One of the key features of the 74LVTH162374ZQLR is its ability to operate at a voltage range of 2.7V to 3.6V, providing design flexibility for low-voltage applications. It boasts a high drive capability, making it suitable for addressing the needs of bus interface or memory address drivers, where high-speed and low-power consumption are critical.

With a 16-bit format, this flip-flop provides ample width for data paths, ensuring efficient data handling and processing. The edge-triggered design ensures that data is captured at the precise moment the clock signal transitions, thus maintaining data integrity and synchronization across the system.

The device features two separate output-enable (OE) inputs, which allow the user to place the eight outputs in either a normal logic state or a high-impedance state. This high-impedance state is particularly useful for implementing bus-oriented systems, as it allows multiple outputs to share a common bus line without the risk of contention or data corruption.

Furthermore, the 74LVTH162374ZQLR is housed in a compact 48-pin BGA (Ball Grid Array) package, which not only conserves board space but also enhances thermal performance and reduces inductance, providing a more reliable operation in high-speed circuits.

For designers and engineers looking for a high-speed, low-power, and reliable solution for their digital systems, the 74LVTH162374ZQLR from Texas Instruments stands out as an excellent choice. Its robust features and compatibility with existing 3.3V systems make it a versatile component for a wide array of applications in computing, telecommunication, and industrial markets.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess